Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 132K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 201-UFBGA
Supplier Device Package 176+25UFBGA
Family Part Number STM32F207
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 708421-STM32F207IEH6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F207IEH6 CAD Model

Description

STM32F207IEH6 Microcontroller from STMicroelectronics

The STM32F207IEH6 is a high-performance ARM Cortex-M3 microcontroller designed and manufactured by STMicroelectronics. This powerhouse MCU is part of the STM32F2 series, which is renowned for its exceptional computational speed, system flexibility, and a rich set of peripherals. The STM32F207IEH6 is tailored for industrial applications, medical equipment, and complex communication systems, offering a perfect blend of performance, power efficiency, and advanced features.

Key Features:

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 120 MHz, with a high-performance architecture that includes a single-cycle multiplication and hardware division.
  • Memory: Equipped with 512 KB of Flash memory and 128+4 KB of SRAM, providing ample space for complex applications and algorithms.
  • Connectivity: Features a range of communication interfaces including USB OTG HS/FS, up to two CAN interfaces, two I2C buses, three SPI/I2S buses, and three USARTs, enabling a wide variety of connection options for peripheral devices.
  • Advanced I/Os: Offers up to 140 I/O ports with interrupt capability, which can be remapped to 16 external interrupt vectors for more efficient handling of I/O events.
  • ADCs: Contains three 12-bit analog-to-digital converters with up to 24 channels and conversion speeds of 2.4 MSPS, delivering precise measurements for analog signals.
  • Timers: Includes advanced-control timers, general-purpose timers, basic timers, and a real-time clock, which cater to a broad range of timing and control tasks.
  • Power Efficiency: Implements several power-saving modes, including Sleep, Stop, and Standby modes, to ensure power efficiency and longer operation in battery-powered applications.
  • Debugging and Programming: Supports JTAG/SWD interfaces for full-speed system development, in-circuit debugging, and programming.
  • Package: Available in a 176-pin BGA package, which is suitable for space-constrained applications while providing a large number of I/O options.

The STM32F207IEH6 is backed by STMicroelectronics' extensive support and development ecosystem, which includes software libraries, development boards, and a global community of developers. This microcontroller is an ideal choice for designers looking for a robust MCU with advanced capabilities to develop sophisticated applications in demanding environments.

With its extensive feature set and impressive performance, the STM32F207IEH6 stands out as a versatile and reliable component for your next high-end embedded project.

You May Also Be Interested in

Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention