EN
  • EN
  • DE

EVM430-FR6047

Part No EVM430-FR6047
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description EVAL MODULE MSP430FR6047 / MSP430FR6047 - Ultrasonic Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Bulk
Sensor Type Ultrasonic
Embedded Yes, MCU, 16-Bit
Supplied Contents Board(s)
Utilized IC / Part MSP430FR6047
Base Product Number EVM430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1342382-EVM430-FR6047
Ultra Librarian 3D Model Ultra Librarian EVM430-FR6047 CAD Model

Description

The EVM430-FR6047 is an evaluation module designed by Texas Instruments to showcase the capabilities of the MSP430FR6047 microcontroller, a powerful and energy-efficient MCU that is particularly suited for ultrasonic sensing applications. This evaluation module is an essential tool for engineers and developers looking to explore the features and performance of the MSP430FR6047 MCU in real-world scenarios.

Key Features

  • Integrated MSP430FR6047: A low-power, 16-bit MCU with 256KB of FRAM, 8KB of SRAM, and a rich set of peripherals.
  • Ultrasonic Sensing Solution: Designed to support high-precision ultrasonic water flow metering and other ultrasonic sensing applications.
  • On-Board JTAG Debugger: The EVM includes an eZ-FET debug probe with an EnergyTrace™ technology that allows for real-time energy consumption monitoring.
  • Comprehensive Development Kit: Comes with software examples, user guides, and design files to kickstart the development process.

Applications

The EVM430-FR6047 is well-suited for a variety of applications, including:

  • Smart water metering
  • Flow measurement in industrial and residential systems
  • Ultrasonic heat meters and gas meters
  • Proximity sensing and object detection

Software and Support

Developers can take advantage of comprehensive software libraries and tools provided by Texas Instruments, which include:

  • Code Composer Studio™: An integrated development environment (IDE) that supports the MSP430FR6047 MCU.
  • Energy Measurement Design Center: A GUI-based tool that simplifies the configuration of MSP430 microcontrollers for energy measurement.

Why Choose EVM430-FR6047?

The EVM430-FR6047 is an ideal platform for developers looking to harness the power of MSP430 microcontrollers for ultrasonic sensing. Its combination of high-precision measurement capabilities, low-power consumption, and extensive support materials make it a smart choice for prototyping and product development in a wide range of ultrasonic applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess