Products specifications Report Issue?

Category Tools - Wire Cutters
Mfr Klein Tools, Inc.
Package Bulk
Product Status Active
Features Chrome Finish, High Leverage
Weight 0.49 lb (222.26 g)
Standard Package 3 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8213.00.9000
California Prop 65 Warning Information
Win Source Part Number 905938-22003
Ultra Librarian 3D Model Ultra Librarian 22003 CAD Model

Description

The 905938-22003 is a wire cutter with a chrome finish and high leverage design.

  • Manufacturer: Klein Tools, Inc.
  • Product Status: active
  • Package: bulk package of 3 pcs
  • Weight: 0.49 lb (222.26 g)

You May Also Be Interested in

Wiha
SCREWDRIVER PHILLIPS #1 8.27"
Lowest to $13.2451
ECAD model for 27324
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
ECAD model for 0998XXX3005
Greenlee Communications
DECAL-ANGLE
Lowest to $20.7144
ECAD model for 03129
Swanstrom Tools USA
SWS-PLUS 025 - MINI-PRECISION ST
Need more? Email Us
ECAD model for 40055
TE Connectivity
STRIPPER-CRMPER (SIDE FEED)MAC
Need more? Email Us
ECAD model for 65004
Wiha
PHILLIPS POWER BIT #2 X 50MM 2PK
Need more? Email Us
ECAD model for 74165
SCS
FORENSIC FILTER ASSY
Lowest to $0.1977
ECAD model for FF-1
Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
ECAD model for 40075
Master Appliance Co
MASTER HEAT GUN, 300 - 500F, 220
Need more? Email Us
ECAD model for HG-302A

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention