EN
  • EN
  • DE

LM87CIMTX

Part No LM87CIMTX
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description Serial Interface System Hardware Monitor with Remote Diode Temperature Sensing | IC MONITOR SYS HARDWARE 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C Local, ±4°C Remote(Maximum)
Topology ADC (Sigma Delta), Comparator, Fan Speed Counter, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Supply Voltage (V) 2.8V ~ 3.8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number LM87
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200876-LM87CIMTX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM87
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM87CIMTX CAD Model

Description

The LM87CIMTX is a sophisticated integrated circuit from Texas Instruments, designed to offer comprehensive system hardware monitoring for personal computers and industrial applications. This versatile chip is capable of monitoring various system parameters, including temperature, voltage, and fan speed, thereby ensuring that the system operates within safe limits and providing early warnings in case of potential hardware failures.

Key Features

  • Temperature Monitoring: The LM87CIMTX is equipped with multiple temperature sensors that can monitor the temperature of the CPU, system, and other critical components. It ensures that the system maintains an optimal thermal profile for both performance and longevity.
  • Voltage Sensing: This device can monitor several voltage points, including VCCP, VTT, and up to six other voltages. This feature is crucial for detecting under-voltage or over-voltage conditions that could harm system components.
  • Fan Speed Control: With the LM87CIMTX, you can monitor and control the speed of up to three fans. This functionality helps in maintaining the balance between cooling efficiency and acoustic noise levels.
  • Communication Interface: The chip supports the industry-standard System Management Bus (SMBus) interface, allowing for easy integration into existing systems and facilitating communication between the IC and the system's microcontroller or processor.
  • Software Programmability: Users can program various features of the LM87CIMTX through software, including setting temperature thresholds, voltage limits, and fan speed settings. This provides a high level of customization to meet specific system requirements.

Applications

The LM87CIMTX is ideal for a broad range of applications, particularly where reliable hardware monitoring is critical. It is commonly used in:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Industrial PCs and Equipment
  • Telecommunication Systems

Conclusion

As a product from Texas Instruments, a leader in semiconductor solutions, the LM87CIMTX stands out for its reliability, precision, and ease of use. It is an essential component for designers and engineers looking to incorporate robust system monitoring capabilities into their hardware designs. The LM87CIMTX is not only a guardian of system health but also a tool for enhancing system performance and extending the life of electronic components.

You May Also Be Interested in

Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9243 $50.8365
120+ $0.8658 $103.8960
180+ $0.8366 $150.5880
260+ $0.7781 $202.3060
335+ $0.7488 $250.8480
420+ $0.7196 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,523 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess