EN
  • EN
  • DE

MAX5527GUA+

Part No MAX5527GUA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description 64-Tap, One-Time Programmable, Linear-Taper Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Composition Potentiometer
Interface 2-Wire, Serial
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 1.5 µA
Number of Circuits 1
Number of Pins 8
Number of Positions 64
Number of Taps 64
Operating Supply Voltage 5 V
Radiation Hardening No
Resistance 100 kΩ
RoHS Compliant
Temperature Coefficient 35 ppm/°C
Win Source Part Number 1075505-MAX5527GUA+
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5527GUA+ CAD Model

Description

The MAX5527GUA+ from Maxim Integrated is a highly precise, digital potentiometer that offers a compact and versatile solution for various applications requiring digital control over analog signals. This digital potentiometer, also known as a digipot, functions similarly to a mechanical potentiometer by adjusting the resistance between its terminals, but with digital control for more accuracy and reliability.

Key Features

  • Resolution: The device features a 10-bit resolution, providing 1024 steps of adjustment for fine control over the output signal.
  • Voltage Range: Operating with a wide supply voltage range of 2.7V to 5.5V, the MAX5527GUA+ is versatile for use in both low-voltage and standard applications.
  • Interface: It has an I²C-compatible serial interface which allows for easy communication with microcontrollers and other digital systems.
  • Package: The device comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications.
  • Nonvolatile Memory: It includes integrated nonvolatile memory (EEPROM) to store the wiper position at power-down, ensuring the last used settings are retained when power is restored.
  • End-to-End Resistance: The MAX5527GUA+ offers a total end-to-end resistance of 10kΩ, making it suitable for a wide range of applications.
  • Durability: The digital nature of the potentiometer ensures a longer lifespan as there are no mechanical components to wear out over time.

Applications

The MAX5527GUA+ is ideal for applications that require precise adjustment of signal paths, such as:

  • Adjustable power supplies
  • Calibration and tuning systems
  • Audio equipment
  • Automotive electronics
  • Portable devices and instrumentation

With its high-resolution control and robust design, the MAX5527GUA+ is an excellent choice for designers looking to integrate digital precision into their analog systems. Maxim Integrated's commitment to quality ensures that this digital potentiometer will perform reliably in a wide range of environmental conditions and applications.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess