EN
  • EN
  • DE

BQ3050DBTR

Part No BQ3050DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 2-Series, 3-Series, and 4-Series Li-Ion Battery Pack Manager
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1154300-BQ3050DBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ3050
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ3050DBTR CAD Model

Description

Product Overview: Texas Instruments BQ3050DBTR

The BQ3050DBTR by Texas Instruments is a sophisticated battery fuel gauge IC that provides real-time monitoring and precise information about the battery's state-of-charge (SOC), state-of-health (SOH), remaining capacity, and battery voltage. This high-accuracy device is designed for single-cell Li-Ion or Li-Polymer batteries, making it an ideal choice for portable electronics such as smartphones, tablets, and other battery-powered gadgets.

Utilizing the patented Impedance Track™ algorithm, the BQ3050DBTR offers a superior gauging capability. This technology allows the device to adapt to changing battery conditions, ensuring accurate SOC readings over the entire life of the battery. By providing critical data about the battery, this IC helps in prolonging the battery's lifespan and ensuring the reliability of the device it powers.

The BQ3050DBTR comes in a compact 30-pin TSSOP (DBT) package, which is suitable for space-constrained applications. It communicates with the host system through an I2C interface, which is widely used due to its simplicity and effectiveness in two-wire communication. This interface allows for easy integration into existing designs and provides a seamless user experience.

Key features of the BQ3050DBTR include:

  • High-precision fuel gauging based on the Impedance Track algorithm
  • Management of single-cell Li-Ion or Li-Polymer battery packs
  • Accurate SOC and SOH reporting
  • Support for I2C communication protocol
  • Compact 30-pin TSSOP package for space-sensitive applications

Texas Instruments has ensured that the BQ3050DBTR is not only functional but also reliable, with built-in safety features to protect against overcharge, over-discharge, short-circuit, and over-current conditions. This attention to safety and performance underscores the commitment of Texas Instruments to providing high-quality power management solutions that meet the demands of modern electronic devices.

For developers and engineers looking to incorporate advanced battery management into their designs, the BQ3050DBTR presents a robust solution backed by Texas Instruments' renowned support and quality assurance. The product's datasheet and application notes are readily available for those who require detailed technical information to facilitate integration into their projects.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8486 $68.5458
6+ $18.7476 $112.4856
9+ $18.1617 $163.4553
12+ $17.5758 $210.9096
15+ $16.9900 $254.8500
20+ $15.2324 $304.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 576 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess