EN
  • EN
  • DE

MAX6684ESA+T

Part No MAX6684ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC DETECTOR FAN FAIL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal
Topology Oscillator
Output Type Active Low/Open Drain
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070482-MAX6684ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6684ESA+T CAD Model

Description

Maxim Integrated's MAX6684ESA+T Temperature Sensor

The MAX6684ESA+T from Maxim Integrated is a highly precise and reliable temperature sensor designed for a variety of applications that require accurate temperature monitoring. This sensor is part of Maxim Integrated's extensive range of thermal management solutions, known for their performance and ease of integration into various systems.

The MAX6684ESA+T operates over a wide temperature range, making it suitable for diverse environments. It is specifically designed to interface with a microprocessor or microcontroller with minimal additional circuitry, thus simplifying the design and reducing the overall system cost.

Key Features:

  • Accuracy: The device offers excellent accuracy, ensuring that temperature readings are reliable and consistent, which is critical for maintaining system performance and safety.
  • Versatility: With its wide operating temperature range, the MAX6684ESA+T can be used in industrial, automotive, and consumer electronics applications.
  • Low Power Consumption: It is designed for power-sensitive applications, drawing minimal current, which helps in extending the battery life of portable devices.
  • Small Form Factor: The sensor comes in a small 8-pin SOIC package, making it ideal for space-constrained applications.
  • Interface: It features a simple digital interface that can be easily connected to the host controller, facilitating straightforward integration into system designs.

Applications:

  • System Thermal Management
  • Industrial Control Systems
  • Automotive Systems
  • Portable Electronic Devices
  • Data Centers and Networking Equipment

The MAX6684ESA+T is a testament to Maxim Integrated's commitment to providing high-quality, precision-engineered components. Its robust design and high level of integration make it a go-to choice for engineers looking to incorporate temperature sensing capabilities into their designs with minimal hassle and maximum reliability.

Whether you're developing a sophisticated industrial control system or a consumer electronic product, the MAX6684ESA+T temperature sensor offers the performance and dependability that your application demands. Its compact size, precision, and low power consumption make it an excellent choice for a wide array of temperature monitoring needs.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1607 $50.1249
18+ $5.8755 $105.7590
27+ $5.6919 $153.6813
37+ $5.5083 $203.8071
47+ $5.3246 $250.2562
63+ $4.7738 $300.7494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess