EN
  • EN
  • DE

LM80CIMTX-5/NOPB

Part No LM80CIMTX-5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC MPU SYSTEM HDWR MON 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -25°C to 125°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Register Bank
Output Type I2C
Output Alarm No
Output Fan No
Supply Voltage - Operating 2.8 V to 5.75 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1055037-LM80CIMTX-5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM80CIMTX-5/NOPB CAD Model

Description

Product Overview: LM80CIMTX-5/NOPB by Texas Instruments

The LM80CIMTX-5/NOPB is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments. This LDO offers a fixed output voltage of 5V, which makes it an ideal choice for a wide range of applications that require a stable and reliable power supply. The device is packaged in a small-footprint, surface-mount package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: The LM80CIMTX-5/NOPB provides a fixed output voltage of 5V, which is essential for powering various digital and analog circuits.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring that the connected components receive a stable voltage supply.
  • Low Dropout: With its low dropout feature, the LM80CIMTX-5/NOPB can maintain regulation with a minimal difference between the input and output voltage, enhancing efficiency.
  • Current Capability: The device can deliver up to a certain amount of current, making it versatile for powering a range of components from microcontrollers to sensors.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator from overheating, ensuring reliable operation under varying load conditions.
  • Overcurrent Protection: The current limit feature helps to safeguard both the regulator and the downstream components from damage due to excessive current.

Applications

The LM80CIMTX-5/NOPB is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Industrial Controls
  • Portable Devices
  • Power Management Solutions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM80CIMTX-5/NOPB is no exception. The device is designed to meet the stringent requirements of various industries, ensuring long-term reliability and performance. The NOPB designation indicates that the product is lead-free (No Lead Plating), catering to environmentally conscious applications and regulations.

Ordering and Packaging

The LM80CIMTX-5/NOPB comes in a TSSOP (Thin Shrink Small Outline Package) and is available for order in different quantities, suitable for both prototyping and large-scale production. Customers can rely on Texas Instruments' distribution network for timely delivery and support.

You May Also Be Interested in

SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4754 $51.8032
19+ $5.3131 $100.9489
30+ $5.1471 $154.4130
41+ $4.9810 $204.2210
52+ $4.8150 $250.3800
70+ $4.3169 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess