EN
  • EN
  • DE

LM66100DCKR

Part No LM66100DCKR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
FET Type P-Channel
Internal Switch(s) Yes
Delay Time - ON 27 µs
Delay Time - OFF 2 µs
Current - Output (Max) 1.5A
Voltage - Supply 1.5V ~ 5.5V
Applications General Purpose
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number LM66100
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845433-LM66100DCKR
Ultra Librarian 3D Model Ultra Librarian LM66100DCKR CAD Model

Description

The LM66100DCKR is a high-performance, integrated circuit from Texas Instruments, designed to provide efficient power management solutions across a wide range of applications. This device is part of the LM66100 series, which is renowned for its low-power operation and compact form factor, making it an ideal choice for space-constrained and power-sensitive applications.

Key Features

  • Output Voltage Range: The LM66100DCKR offers a flexible output voltage range that can be adjusted to meet the needs of various electronic devices.
  • High Efficiency: With its advanced design, this IC ensures high efficiency, which is critical for extending battery life in portable devices.
  • Low Quiescent Current: The quiescent current is minimized, reducing the power consumption when the device is in standby mode.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, enhancing its reliability and longevity.
  • Package: It comes in a DCK package, which is a small outline, surface-mountable package that is suitable for automated assembly processes.

Applications

The LM66100DCKR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronic devices such as smartphones, tablets, and wearables
  • Wireless communication systems like Bluetooth headsets and Wi-Fi modules
  • Medical devices that require precise and reliable power management
  • Energy harvesting systems, where maximizing efficiency is paramount

Technical Specifications

Parameter Value
Input Voltage Range Specific range depending on application requirements
Output Current Maximum output current capability
Switching Frequency Optimized for efficient operation
Operating Temperature Specified range suitable for various environments

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets for the LM66100DCKR.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,930 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess