EN
  • EN
  • DE

LM74721QDRRRQ1

Part No LM74721QDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Current - Output (Max) -
Current - Supply 27 µA
Voltage - Supply 3V ~ 65V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x3)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Win Source Part Number 1354849-LM74721QDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LM74721QDRRRQ1 CAD Model

Description

The LM74721-Q1 from Texas Instruments is a cutting-edge smart diode controller designed for automotive and industrial applications. This innovative device provides a robust solution for power ORing and reverse current blocking applications. The LM74721-Q1 is specifically engineered to replace power diodes with a more efficient, low loss solution, enhancing system performance and reliability.

Featuring a wide operating voltage range from 4V to 65V, the LM74721-Q1 is versatile and suitable for a broad array of systems. This device ensures ultra-low quiescent current, which is a critical parameter for reducing standby power consumption, thus it is ideal for battery-powered systems where power efficiency is paramount.

The LM74721-Q1's zero IQ reverse current blocking capability is a standout feature that prevents current from flowing back into the source when the voltage at the OUT pin is higher than at the IN pin. This is particularly useful in preventing battery drain in systems where multiple power sources are used.

Safety and reliability are key considerations in the design of the LM74721-Q1. The device is AEC-Q100 qualified, meaning it meets the stringent requirements of the automotive industry. Additionally, with its wide temperature range, the LM74721-Q1 operates reliably in extreme environments, ensuring consistent performance regardless of the conditions.

Integration with external components is made easy thanks to the adjustable turn-on and turn-off thresholds, allowing designers to tailor the device to specific application needs. Furthermore, the LM74721-Q1 comes in a compact, thermally enhanced 10-pin WSON package, which is not only space-efficient but also provides excellent thermal performance.

In summary, the LM74721-Q1 smart diode controller is an exemplary solution for designers looking to enhance power management with a focus on efficiency, reliability, and flexibility. Whether it's for automotive infotainment systems, advanced driver assistance systems (ADAS), or industrial power rails, the LM74721-Q1 is a robust choice that stands up to the demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5776 $50.3536
27+ $3.7560 $101.4120
42+ $3.6386 $152.8212
57+ $3.5213 $200.7141
74+ $3.4039 $251.8886
99+ $3.0518 $302.1282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess