The Z86318 is a member of the Z8 single-chip microcontroller family manufactured by Zilog. It is an 8-bit microcontroller designed for a variety of embedded control applications. It combines a central processing unit (CPU), memory, and peripheral functions on a single integrated circuit.
Applications:
- Remote controls
- Consumer electronics
- Industrial control systems
- Motor control
- Security systems
Features:
- 8-bit CPU
- On-Chip ROM/EPROM/OTP Memory (depending on the specific version)
- On-Chip RAM
- Timer/Counters
- Serial Communication Interface (UART)
- Parallel I/O Ports
- Interrupt Controller
Benefits:
- Cost-Effective: Provides a cost-effective solution for embedded control applications.
- Simplified System Design: Integrated peripherals reduce the need for external components.
- Flexible Configuration: Programmable I/O ports and timer/counters allow for flexible configuration.
- Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
- Real-Time Performance: Integrated timer/counters and interrupt controller enable precise timing and control for real-time applications.
Additional Details:
The Z86318 microcontroller can be programmed using assembly language or C. The on-chip memory can be ROM (Read-Only Memory), EPROM (Erasable Programmable Read-Only Memory), or OTP (One-Time Programmable) depending on the specific version of the device. The UART allows for serial communication with other devices. The parallel I/O ports can be configured as inputs or outputs. The interrupt controller supports multiple interrupt sources. The microcontroller operates from a single power supply. Its typically packaged in a DIP (Dual In-line Package) or a surface mount package. It's often used in applications where a simple, low-cost microcontroller is required. The instruction set is relatively easy to learn and use.