EN
  • EN
  • DE

LTC4354CDDB#TRPBF

Part No LTC4354CDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Delay Time - OFF 700ns
Operating Supply Current 1.2mA
Supply Voltage - Operating -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 119792-LTC4354CDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4354CDDB#TRPBF CAD Model

Description

Overview of LTC4354CDDB#TRPBF

The LTC4354CDDB#TRPBF is a high-performance Negative Voltage Diode-OR Controller and Monitor from Linear Technology, designed to enhance system reliability and efficiency in a wide array of applications. This component is particularly suitable for systems that require fault-tolerant power supply redundancy, such as data centers, telecommunications, and industrial control systems.

Key Features

  • Negative Voltage Diode-ORing: The LTC4354 is capable of ORing negative voltages, which is essential for systems that operate on negative supply rails. This feature allows multiple power sources to be connected in parallel, ensuring that if one power source fails, the others can seamlessly take over without interrupting the system's operation.
  • Low Forward Voltage Drop: The device uses external N-channel MOSFETs to reduce the forward voltage drop significantly compared to traditional diodes, leading to reduced power loss and improved efficiency.
  • Reverse Input Protection: To safeguard against reverse voltages, which can be damaging to the power system, the LTC4354 actively turns off the MOSFETs when a reverse input is detected.
  • Charge Pump for Gate Drive: The integrated charge pump ensures that the gate of the N-channel MOSFETs is driven above the source voltage, enabling them to fully turn on and provide the lowest possible on-resistance.
  • Power Good Output: The LTC4354 features a 'Power Good' output signal, which indicates when a valid power supply is present. This signal can be used for system monitoring and control logic.

Applications

The LTC4354CDDB#TRPBF is versatile and can be employed in various applications where negative voltage power supplies need to be combined or where redundancy is critical. Its robust design and monitoring capabilities make it an ideal choice for:

  • Redundant Power Systems
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Data Center Power Management
  • High Availability Systems

Package and Availability

The LTC4354CDDB#TRPBF comes in a compact DFN (dual flat no-lead) package, which is suitable for space-constrained applications. The package is designed to optimize the thermal performance and minimize the footprint on the PCB. This product is available in tape and reel packaging (TRPBF suffix), facilitating automated assembly processes for high-volume production.

With its combination of features, the LTC4354CDDB#TRPBF from Linear Technology stands out as a reliable and efficient solution for negative voltage power supply ORing and management.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9164 $55.4148
16+ $6.4956 $103.9296
24+ $6.2926 $151.0224
33+ $6.0896 $200.9568
43+ $5.8866 $253.1238
57+ $5.2776 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess