EN
  • EN
  • DE

LM5119EVAL/NOPB

Part No LM5119EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION LM5119 / LM5119 Current Mode PWM Controller 5VDC/12VDC Output Evaluation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 5V, 10V
Output Current 4A, 8A
Voltage - Input 14 V ~ 55 V
Regulator Topology Buck
Frequency - Switching 230kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM5119
Win Source Part Number 779330-LM5119EVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5119
Introduction Date April 24, 2013
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM5119EVAL/NOPB CAD Model

Description

The LM5119EVAL/NOPB is an evaluation board designed by Texas Instruments to demonstrate the capabilities of the LM5119, a dual synchronous buck controller with advanced features and a versatile design to cater to a wide range of power supply applications. This evaluation board serves as a practical platform for engineers to assess the performance of the LM5119 controller in a typical buck converter application.

Key Features

  • High-Performance Controller: The LM5119 chip is capable of managing high voltage inputs up to 65V, making it suitable for a broad range of power supply systems.
  • Dual Channel: With two synchronous buck channels, the board can simultaneously manage multiple outputs, increasing design flexibility and efficiency.
  • Adjustable Switching Frequency: The controller allows for an adjustable switching frequency up to 750 kHz, enabling optimization for efficiency or component size.
  • Thermal Management: The board includes features for managing heat dissipation, ensuring reliable operation under various load conditions.
  • Built-in Protection: The LM5119 includes under-voltage lockout, thermal shutdown, and over-current protection features to safeguard the circuitry.

Applications

The LM5119EVAL/NOPB is ideal for testing and prototyping in applications such as telecommunications and networking equipment, automotive systems, industrial power supplies, and distributed power systems. Its robust design and comprehensive feature set make it a versatile tool for developing efficient and reliable power solutions.

Easy to Use

The evaluation board is designed for ease of use, with clearly labeled test points and connectors. It is ready to use out of the box, requiring minimal setup to begin testing. The board's layout is optimized for straightforward probing and measurement, allowing for in-depth analysis and performance tuning.

With the LM5119EVAL/NOPB, Texas Instruments provides engineers with a convenient and efficient way to explore the features and benefits of the LM5119 controller, accelerating the design process and helping to bring products to market faster.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess