EN
  • EN
  • DE

SG733ATTE561K

Part No SG733ATTE561K
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 560 OHM 10% 1W 2512 / 560 Ohms ±10% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SG73
Package Tape & Reel (TR)
Resistance 560 Ohms
Tolerance ±10%
Power (Watts) 1W
Composition Thick Film
Features Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 2512 (6432 Metric)
Supplier Device Package 2512
Ratings AEC-Q200
Dimension 0.248" L x 0.122" W (6.30mm x 3.10mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Base Product Number SG733A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names 2019-SG733ATTE561KTR
Standard Package 4,000
Win Source Part Number 1092616-SG733ATTE561K
Ultra Librarian 3D Model Ultra Librarian SG733ATTE561K CAD Model

Description

The SG733ATTE561K is a chip resistor - surface mount with a resistance of 560 Ohms.

  • Supply and Demand Status: balanced
  • AEC-Q200 Rated: Yes
  • Package: tape & reel (TR)
  • Height - Seated (Max): 0.028" (0.70mm)
  • Temperature Range - Operating: -55°C ~ 155°C
  • Package/Case: 2512 (6432 Metric)

You May Also Be Interested in

KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess