EN
  • EN
  • DE

SLG3SY3952V

Part No SLG3SY3952V
Manufacturer SILEGO
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Buffer 1: 3 26MHz Clock Output 1.8V 10-Pin STDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1127041-SLG3SY3952V
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer SILEGO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG3SY3952V CAD Model

Description

The SLG3SY3952V is a programmable mixed-signal matrix from Silego Technology (now Dialog Semiconductor). It's designed to be a highly configurable and flexible solution for a variety of mixed-signal functions, replacing discrete components and simplifying circuit designs. These devices are part of Silego's GreenPAK series.

Applications

  • Power Sequencing.
  • Voltage Level Translation.
  • Power Monitoring.
  • Load Switching.
  • Custom Logic Functions.
  • Touch Sensing Applications.

Features

  • Programmable Logic: Configurable logic blocks for implementing custom digital circuits.
  • Mixed-Signal Capabilities: Includes analog comparators, ADCs, and DACs.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Non-Volatile Memory: Stores configuration settings without external power.
  • I2C Interface: Allows for easy configuration and control.

Benefits

  • Flexibility: Can be easily reconfigured to perform different functions, reducing the need for multiple discrete components.
  • Reduced BOM Cost: Replaces multiple components, lowering the overall bill of materials.
  • Simplified Design: Simplifies circuit design and reduces board space.
  • Lower Power Consumption: Minimizes power waste, extending battery life in portable devices.
  • Faster Time-to-Market: Allows for rapid prototyping and faster development cycles.

Technical Specifications:

  • Operating Voltage: Typically 1.8V to 5.5V (check datasheet for specific range).
  • Operating Temperature: -40°C to +85°C.
  • Number of Logic Macrocells: Varies depending on the specific GreenPAK device (check datasheet).
  • Number of Analog Comparators: Varies depending on the specific GreenPAK device (check datasheet).
  • I/O Pins: Varies depending on the specific GreenPAK device (check datasheet).

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess