EN
  • EN
  • DE

LM5069MM

Part No LM5069MM
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827869-LM5069MM
Ultra Librarian 3D Model Ultra Librarian LM5069MM CAD Model

Description

Product Overview: Texas Instruments LM5069MM

The LM5069MM from Texas Instruments is a highly integrated power management IC designed for robust protection and control of electronic systems. This advanced product offers a comprehensive solution for applications requiring efficient power distribution, circuit protection, and operational control.

Key Features

  • Hot Swap Controller: The LM5069MM facilitates safe insertion and removal of circuit boards into live backplanes, minimizing the risk of damage caused by inrush currents.
  • Programmable Under-Voltage Lockout (UVLO): This feature ensures that the system operates within a safe voltage range, protecting the device and connected components from low-voltage conditions.
  • Overcurrent Protection: With its precise current limiting and fast response time, the LM5069MM safeguards against excessive current that could potentially harm the circuitry.
  • Power Good (PG) Output: The presence of a PG output provides a reliable system status indicator for safe sequencing and operational readiness.
  • Thermal Shutdown: The built-in thermal shutdown mechanism prevents the device from operating at dangerously high temperatures, enhancing the system's reliability.
  • Compact Packaging: Packaged in a space-saving 10-pin VSSOP, the LM5069MM is ideal for applications where board space is at a premium.

Applications

The versatile LM5069MM is suitable for a wide range of applications, including but not limited to:

  • Server and Telecom Power Systems
  • Industrial Equipment
  • Network Routers and Switches
  • Redundant Power Supplies

Technical Specifications

With an operating voltage range of 2.7V to 13V, the LM5069MM can accommodate various power supply configurations. Its advanced circuitry allows for programmable soft-start operations, ensuring smooth power ramp-up. The device also features an adjustable current limit and a MOSFET gate driver for external N-channel FETs, providing efficient power control and distribution.

For designers and engineers looking for a reliable power management solution, the Texas Instruments LM5069MM offers a robust set of features to meet the demands of modern electronic systems.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0045 $50.1125
54+ $1.8777 $101.3958
83+ $1.8142 $150.5786
119+ $1.6874 $200.8006
154+ $1.6239 $250.0806
193+ $1.5605 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,185 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess