EN
  • EN
  • DE

ISPLSI5128VE-100LTN128

Part No ISPLSI5128VE-100LTN128
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826304-ISPLSI5128VE-100LTN128
Ultra Librarian 3D Model Ultra Librarian ISPLSI5128VE-100LTN128 CAD Model

Description

The ISPLSI5128VE-100LTN128 is a Programmable Logic Device (PLD) from Lattice Semiconductor Corporation. It belongs to the ispLSI 5000VE family, known for its high performance and ease of use. PLDs are used to implement custom digital logic circuits, offering a flexible alternative to fixed-function logic chips.

Applications:

  • Control Logic: Used for implementing control logic in various electronic systems.
  • Address Decoding: Employed for address decoding in memory systems.
  • State Machines: Integrated into state machines for controlling sequential logic operations.
  • Data Processing: Utilized in data processing applications for tasks such as data encoding and decoding.
  • Interface Logic: Incorporated into interface logic for connecting different electronic components.

Features:

  • In-System Programmability (ISP): Allows users to program the device after it has been installed in the system.
  • High Performance: Provides high-speed operation for demanding applications.
  • Flexible I/O: Offers a wide range of input/output options for interfacing with external devices.
  • Low Power Consumption: Operates efficiently, minimizing power consumption.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Flexibility: Allows for easy modification and customization of digital circuits.
  • Fast Time-to-Market: Enables rapid prototyping and development of new products.
  • Cost-Effective: Reduces the cost of hardware development by eliminating the need for custom ASICs.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Reliability: Provides reliable operation over a wide range of operating conditions.

The ISPLSI5128VE-100LTN128 is a versatile and powerful PLD suitable for a wide range of applications requiring custom digital logic. Its advanced features and benefits make it a preferred choice for designers of electronic systems, embedded systems, and control logic solutions.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2423 $59.3922
34+ $3.4812 $118.3608
52+ $3.3726 $175.3752
71+ $3.2640 $231.7440
92+ $3.1555 $290.3060
123+ $2.8286 $347.9178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess