EN
  • EN
  • DE

IS42S16800-7TL

Part No IS42S16800-7TL
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826193-IS42S16800-7TL
Ultra Librarian 3D Model Ultra Librarian IS42S16800-7TL CAD Model

Description

The IS42S16800-7TL is a 128Mb SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Integrated Silicon Solution, Inc. (ISSI). SDRAM is a type of volatile memory commonly used in a variety of electronic devices for temporary data storage and retrieval. This particular chip is designed for applications requiring a balance of speed, capacity, and cost-effectiveness.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.
  • Embedded Systems: Employed in embedded systems for program storage and data processing.
  • Industrial Control Systems: Used in industrial control systems for data logging and real-time processing.
  • Consumer Electronics: Found in some consumer electronics devices, such as set-top boxes and digital TVs.
  • Automotive Systems: Integrated into some automotive systems for infotainment and control functions.

Features:

  • 128Mb Capacity: Provides 128 megabits of memory storage.
  • SDRAM Technology: Synchronous Dynamic Random Access Memory for fast data access.
  • 3.3V Power Supply: Operates at a 3.3V power supply voltage.
  • -7TL Speed Grade: Indicates a specific speed grade, likely 143 MHz (check the datasheet for the exact speed).
  • TSOP Package: Thin Small Outline Package for surface mounting.

Benefits:

  • Fast Data Access: SDRAM technology provides fast and efficient data access.
  • Cost-Effective Memory Solution: SDRAM is a relatively inexpensive memory solution.
  • Wide Availability: SDRAM chips are widely available from various manufacturers.
  • Easy Integration: TSOP package simplifies integration into electronic circuits.
  • Reliable Performance: ISSI is a reputable manufacturer of memory chips.

Technical Specifications:

The IS42S16800-7TL is a 128Mb SDRAM chip with a 3.3V power supply. It has a speed grade of -7TL which should correspond to a clock rate. The exact clock rate must be confirmed via the datasheet. The operating temperature range and specific timing parameters (CAS latency, tRCD, tRP) should be verified in the ISSI datasheet for this part number. The device is available in a TSOP (Thin Small Outline Package) for surface mounting. It is likely RoHS compliant.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0624 $52.8112
31+ $3.3333 $103.3323
47+ $3.2291 $151.7677
64+ $3.1250 $200.0000
83+ $3.0208 $250.7264
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess