EN
  • EN
  • DE

IS62WV10248BLL-55

Part No IS62WV10248BLL-55
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826211-IS62WV10248BLL-55
Ultra Librarian 3D Model Ultra Librarian IS62WV10248BLL-55 CAD Model

Description

The IS62WV10248BLL-55 is a high-performance, low-power CMOS static RAM (SRAM) organized as 128K words by 8 bits, manufactured by Integrated Silicon Solution, Inc. (ISSI). It's designed for applications where fast access times and minimal power consumption are critical. The SRAM operates from a single 3V power supply and offers a fast access time of 55ns.

Applications

  • Portable devices: MP3 players, digital cameras, and handheld gaming consoles.
  • Embedded systems: Microcontroller-based systems, industrial controllers, and data loggers.
  • Medical equipment: Portable medical monitors and diagnostic instruments.
  • Wireless communication: Wireless routers, access points, and mobile communication devices.
  • Instrumentation: Data acquisition systems and test equipment.

Features

  • Fast access time: 55ns access time for quick data retrieval and storage.
  • Low power consumption: Low active and standby current for energy-efficient operation.
  • Single 3V power supply: Simplifies power supply design.
  • Fully static operation: No clock or refresh required.
  • Tri-state outputs: Allows for easy memory expansion and bus sharing.
  • Data retention voltage: 2V minimum data retention voltage.
  • Available in various package options: TSOP, SOP, and others.

Benefits

  • Improved Performance: Fast access time enhances system responsiveness and overall performance.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Simplified Design: Single power supply requirement simplifies power management.
  • Increased Reliability: Fully static operation eliminates the need for refresh cycles.
  • Easy Integration: Tri-state outputs enable seamless integration with other components.

Additional Details

The IS62WV10248BLL-55 SRAM is designed to operate over a commercial temperature range. It is available in various package options, including TSOP and SOP, to accommodate different board layouts and space constraints. The device features separate data input and output pins, simplifying memory interfacing. The SRAM also includes a chip enable (CE) input for device selection and an output enable (OE) input for controlling data output. A write enable (WE) input controls data writes to the memory array. This SRAM is ideal for applications that require non-volatile memory with fast access times and low power consumption. It is also available in lead-free and RoHS-compliant versions.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess