EN
  • EN
  • DE

ISL51002CQZ

Part No ISL51002CQZ
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826236-ISL51002CQZ
Ultra Librarian 3D Model Ultra Librarian ISL51002CQZ CAD Model

Description

The ISL51002CQZ is a current mode PWM controller manufactured by Intersil Corporation. It is designed for high-performance power supply applications requiring precise control and efficient operation. This controller is ideal for use in DC-DC converters, power amplifiers, and other power management systems. The ISL51002CQZ offers a wide range of features, including programmable operating frequency, soft-start capability, and over-current protection, making it versatile and suitable for various power supply designs.

Applications

  • DC-DC Converters
  • Power Amplifiers
  • Power Management Systems
  • Battery Chargers
  • LED Drivers

Features

  • Current Mode PWM Control
  • Programmable Operating Frequency
  • Soft-Start Capability
  • Over-Current Protection
  • Under-Voltage Lockout
  • Low Startup Current

Benefits

  • Precise Control: Provides accurate and stable control of the power supply output, ensuring reliable operation of connected components.
  • Efficient Operation: Current mode control improves efficiency and reduces power dissipation, minimizing heat generation.
  • Soft Start: Soft-start feature limits inrush current during startup, preventing voltage overshoot and stress on components.
  • Over Current Protection: Protects the power supply and connected circuits from damage due to over-current conditions.
  • Under Voltage Lockout: Prevents the power supply from operating under low voltage conditions, protecting the system from erratic behavior.

Technical Specifications

The ISL51002CQZ offers a programmable operating frequency, allowing designers to optimize the power supply for efficiency or size. It features a soft-start capability to limit inrush current during startup and over-current protection to prevent damage from overload conditions. The device also includes under-voltage lockout to ensure proper operation under varying input voltage conditions. It is available in various package options to accommodate different board layouts and space requirements.

This PWM controller is widely used in various power supply applications where precise control, efficient operation, and protection features are required. Its versatility and robust performance make it a popular choice among power supply designers.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.6524 $150.6524
2+ $145.6305 $291.2610
3+ $130.5658 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess