Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Package Box
Product Status Obsolete
Amplifier Type Class AB
Output Type 3-Channel
Max Output Power x Channels @ Load 20W x 3 @ 8Ohm
Voltage - Supply 20V ~ 60V, ±10V ~ 30V
Board Type Fully Populated
Utilized IC / Part LM4734
Supplied Contents Board(s)
Base Product Number LM4734
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 923217-LM4734TABD
Ultra Librarian 3D Model Ultra Librarian LM4734TABD CAD Model

Description

The LM4734TABD is a high-performance audio power amplifier from the renowned semiconductor manufacturer, Texas Instruments. This state-of-the-art component is designed to deliver premium sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

The LM4734TABD boasts a quad channel configuration, capable of driving multiple speakers with a continuous power output that ensures crystal-clear audio reproduction. Each channel is capable of delivering up to 30 watts of power into an 8-ohm load, which makes it suitable for home theater systems, high-fidelity audio setups, and even professional audio equipment.

One of the key features of the LM4734TABD is its low total harmonic distortion plus noise (THD+N), which ensures that the audio output is as close to the original recording as possible. This low distortion means that the amplifier can provide a clean and precise sound, making it perfect for audiophiles and enthusiasts who demand the highest audio fidelity.

This amplifier is also designed with efficiency in mind, incorporating a Class AB architecture. This design balances the power efficiency of Class D amplifiers with the superior audio quality of Class A designs, resulting in an amplifier that not only sounds great but also conserves energy. Additionally, the LM4734TABD features a mute function that allows users to turn off the sound output without powering down the entire system, offering convenience and flexibility.

For ease of integration into various designs, the LM4734TABD comes in a thermally enhanced package, which helps to manage heat dissipation more effectively. This ensures reliable performance even under demanding conditions and extends the lifespan of the amplifier.

Whether you're designing a high-end audio system or looking for a reliable amplifier for commercial audio solutions, the LM4734TABD from Texas Instruments represents a perfect blend of performance, quality, and reliability. Its advanced features and robust design make it a standout choice for any audio amplification need.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TAS5753MD / TAS5753MD series 3-Channel Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5753MDEVM
Adafruit Industries LLC
2.5W CLASS D AUDIO AMPLIFIER
Need more? Email Us
ECAD model for 2130
Monolithic Power Systems Inc.
EVALUATION BOARD FOR MP1720
Need more? Email Us
ECAD model for EV1720DQ-3-00A
Texas Instruments
EVAL MODULE FOR DRV632 / DRV632 Amplifier Evaluation Board
Need more? Email Us
ECAD model for DRV632EVM
Texas Instruments
EVALUATION MODULE TAS2521 / TAS2521 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS2521EVM
Infineon Technologies
KIT 2CH 120W HALF BRDG AUDIO AMP / 120 W x 2 Channel Class D Audio Power Amplifier Using IRS20955 and IRF6645 board
Need more? Email Us
ECAD model for IRAUDAMP4
Texas Instruments
BOARD EVALUATION LM4809LQ / LM4809 Boomer® Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for LM4809LQBD
STMicroelectronics
EVAL BOARD FOR FDA802 / FDA802 - 1-Channel (Mono) or 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA802SB-SA
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5720A-Q1EVM

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention