EN
  • EN
  • DE

TPA6133A2EVM

Part No TPA6133A2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD FOR TPA6133A2 / Evaluation Board for TPA6133A2 PurePath Headphone Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series DirectPath
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 138mW x 2 @ 16 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA6133A2
Supplied Contents Board(s)
Win Source Part Number 797807-TPA6133A2EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA6133A2EVM CAD Model

Description

The TPA6133A2EVM from Texas Instruments is a state-of-the-art evaluation module designed for audiophiles, engineers, and electronics enthusiasts who are looking to explore the capabilities of the TPA6133A2 headphone amplifier integrated circuit. This evaluation module (EVM) serves as a comprehensive platform to assess the performance, features, and audio quality of the TPA6133A2 in a variety of audio applications.

Key Features

  • High-Quality Audio Performance: With the TPA6133A2 at its core, the EVM delivers exceptional audio quality with a high signal-to-noise ratio (SNR) and low distortion, ensuring a pristine listening experience.
  • Plug and Play: The TPA6133A2EVM is designed for ease of use, allowing users to quickly set up the module and start testing without the need for complex configurations.
  • Flexible Power Supply: The module can be powered through a variety of sources, including USB or external power supplies, providing versatility in testing environments.
  • Comprehensive Connectivity: It features standard 3.5mm audio jacks for input and output, making it compatible with a wide range of audio sources and headphones.
  • Adjustable Gain Settings: Users can experiment with different gain settings to match the requirements of various headphones and optimize audio performance.

Applications

The TPA6133A2EVM is suitable for a broad array of applications, including:

  • Audio equipment testing and development
  • Consumer electronics prototyping
  • Educational purposes for understanding audio amplifier design
  • Quality assurance for audio products

Why Choose TPA6133A2EVM?

Choosing the TPA6133A2EVM for your audio application development offers numerous advantages. Its high-fidelity audio amplification, ease of use, and versatile power options make it an ideal tool for both professional and hobbyist use. Whether you're designing the next generation of portable audio devices or simply exploring the intricacies of headphone amplifiers, the TPA6133A2EVM provides a reliable and user-friendly platform for your audio experiments.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess