EN
  • EN
  • DE

TPA6012A4PWPEVM

Part No TPA6012A4PWPEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TPA6012A4PWP / TPA6012A4 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3.2W x 2 @ 3 Ohm; 235mW x 2 @ 16 Ohm
Operating Supply Voltage 4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA6012A4
Supplied Contents Board(s)
Win Source Part Number 797802-TPA6012A4PWPEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA6012A4
Introduction Date October 20, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA6012A4PWPEVM CAD Model

Description

TPA6012A4PWPEVM Evaluation Module

The TPA6012A4PWPEVM is an evaluation module designed by Texas Instruments to showcase the capabilities and features of the TPA6012A4, a stereo audio power amplifier. This EVM is an essential tool for engineers and audio designers who need to assess the performance of the TPA6012A4 for integration into their applications, such as televisions, monitors, laptops, portable speakers, and other audio systems.

The TPA6012A4 amplifier integrated into the EVM is capable of delivering 2 Watts of continuous RMS power per channel into a 4-ohm load, with less than 1% THD+N, from a 5V power supply. This makes it an excellent choice for applications that require a balance between power efficiency and audio performance. The device operates from a supply voltage range of 2.5V to 5.5V, allowing for flexibility in various system designs.

Texas Instruments' TPA6012A4PWPEVM features a variety of test points and jumpers, providing users with the ability to easily modify the circuit and optimize it for their specific use case. The EVM includes features like differential inputs, which help reduce common-mode noise, and a built-in 2-band equalizer that allows for basic audio tuning. Additionally, the EVM offers thermal and short-circuit protection features, enhancing the reliability and longevity of the amplifier in real-world scenarios.

The evaluation module is also equipped with an I²C interface, which enables software control of functions such as volume, mute, and gain settings. This digital interface provides a convenient method for integrating the EVM into a larger system and for automating testing procedures.

Overall, the TPA6012A4PWPEVM from Texas Instruments is a comprehensive development platform for audio professionals seeking to implement high-quality sound amplification in their products. With its robust feature set and flexible design, it serves as an invaluable resource for rapid prototyping and performance evaluation.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess