EN
  • EN
  • DE

TPA3001D1EVM

Part No TPA3001D1EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TPA3001D1 / TPA3001D1 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 8 Ohm
Operating Supply Voltage 8 V ~ 18 V
Board Type Fully Populated
Utilized IC / Part TPA3001D1
Supplied Contents Board(s)
Win Source Part Number 797785-TPA3001D1EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TPA3001D1
Introduction Date December 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA3001D1EVM CAD Model

Description

TPA3001D1EVM - Texas Instruments Audio Power Amplifier Evaluation Module

The TPA3001D1EVM from Texas Instruments is a comprehensive evaluation module designed for audio enthusiasts, developers, and engineers to assess the performance and capabilities of the TPA3001D1, a robust audio power amplifier integrated circuit. This tool is particularly useful for those looking to integrate high-quality audio amplification into their projects or products.

Key Features:

  • High-Efficiency Class-D Operation: The TPA3001D1EVM utilizes a Class-D amplifier, offering a high-efficiency solution that minimizes heat dissipation and power loss, making it ideal for battery-powered and energy-conscious applications.
  • Impressive Audio Output: With the ability to deliver up to 20W into an 8-ohm load, the EVM ensures powerful sound output, suitable for a wide range of audio applications from home theater systems to public address equipment.
  • Single-Supply Operation: The module operates from a single supply voltage, simplifying power supply design and reducing the overall component count.
  • Thermal and Overcurrent Protection: The TPA3001D1EVM includes built-in thermal and overcurrent protection circuits, providing a safeguard against potential damage from overheating or excessive current draw.
  • Flexible Input Connectivity: The evaluation module features multiple input connectors, accommodating various audio sources and facilitating easy integration into existing audio systems.
  • Easy-to-Use: Designed with simplicity in mind, the EVM allows for quick setup and evaluation, enabling users to rapidly prototype and test their audio solutions.

Applications:

The TPA3001D1EVM is versatile and can be used in a multitude of applications, including but not limited to:

  • Home Audio Systems
  • Television Soundbars
  • Portable Audio Devices
  • Multimedia Speakers
  • Public Address Systems

This evaluation module is an indispensable tool for anyone looking to utilize the TPA3001D1 amplifier in their designs. With its combination of high performance, ease of use, and comprehensive features, the TPA3001D1EVM from Texas Instruments is an excellent starting point for developing high-quality audio amplification systems.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess