EN
  • EN
  • DE

TAS5731EVM

Part No TAS5731EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5731PHP / TAS5731 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo) with Subwoofer
Max Output Power x Channels @ Load 41.5W x 1 @ 4 Ohm; 20.9W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 26 V
Board Type Fully Populated
Utilized IC / Part TAS5731
Supplied Contents Board(s)
Win Source Part Number 796343-TAS5731EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5731
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5731EVM CAD Model

Description

The TAS5731EVM from Texas Instruments is an evaluation module designed for audiophiles, engineers, and enthusiasts to assess the capabilities of the TAS5731 class-D audio amplifier. This advanced tool serves as a bridge between theoretical design and real-world applications, allowing for comprehensive testing and development of audio solutions.

Key Features

  • High-Performance Audio Amplifier: The TAS5731EVM features the TAS5731, a high-efficiency PWM integrated audio amplifier that delivers premium sound quality through its sophisticated digital signal processing capabilities.
  • Flexible Input Options: Accommodating a variety of audio sources, the EVM supports multiple input formats including I²S and TDM, providing versatility for different audio applications.
  • Easy-to-Use Interface: The evaluation module comes with an intuitive user interface that simplifies the process of configuring and controlling the audio amplifier, making it accessible to users of all levels of expertise.
  • Comprehensive Software Support: Texas Instruments provides robust software tools that complement the TAS5731EVM, allowing users to fine-tune audio parameters and fully exploit the capabilities of the audio amplifier.
  • Integrated Feedback Mechanism: The module includes a feedback mechanism which ensures high fidelity audio reproduction by minimizing distortion and maintaining signal integrity.

Applications

The TAS5731EVM is suitable for a wide range of applications including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers and Soundbars
  • Consumer Audio Electronics

Why Choose the TAS5731EVM?

Choosing the TAS5731EVM for your audio development needs brings several advantages. Its high-quality audio output, coupled with the flexibility and ease of use, makes it an ideal platform for developing cutting-edge audio products. Whether you are prototyping a new design or optimizing an existing one, the TAS5731EVM provides a comprehensive evaluation experience that can significantly accelerate the development process.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess