EN
  • EN
  • DE

TPA6111A2EVM

Part No TPA6111A2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA6111A2 / 150-MW STEREO AUDIO POWER AMPLIFIER BOARD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 150mW x 2 @ 16 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA6111A2
Supplied Contents Board(s)
Win Source Part Number 797805-TPA6111A2EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPA6111A2
Introduction Date December 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA6111A2EVM CAD Model

Description

The TPA6111A2EVM from Texas Instruments is a comprehensive evaluation module designed for testing and prototyping with the TPA6111A2 audio power amplifier. This high-fidelity audio amplifier is capable of delivering 150mW of continuous RMS power into a 32-ohm load, making it an ideal solution for portable audio devices such as headphones and other personal audio applications.

Key Features:

  • High-Quality Audio Performance: With a THD+N (Total Harmonic Distortion + Noise) of 0.003% at 1kHz, the TPA6111A2EVM ensures a clear and crisp audio experience for the most demanding audio enthusiasts.
  • Versatile Power Supply: The module operates on a supply voltage ranging from 2.7V to 5.5V, accommodating a variety of power sources and enabling use in a wide range of applications.
  • Adjustable Gain Settings: The EVM includes options for fixed gain settings, as well as the ability to set gain externally, providing flexibility in the design and customization of the audio output.
  • Robust Thermal Protection: The TPA6111A2EVM is designed with thermal and short-circuit protection, ensuring reliable operation and longevity of the module under various conditions.

Applications:

The TPA6111A2EVM is suitable for a variety of applications that require high-quality audio amplification. These include:

  • Portable Headphone Amplifiers
  • Desktop Audio Systems
  • Audio Docking Stations
  • Personal Digital Assistants (PDAs)

Design and Development Support:

The EVM comes with comprehensive documentation, including schematics, layout files, and a detailed user guide. This facilitates rapid development and integration of the TPA6111A2 into existing or new audio systems. Engineers and designers can quickly evaluate the performance and features of the amplifier, streamlining the design process and reducing time to market.

Overall, the TPA6111A2EVM is an excellent tool for developers and audio designers looking to leverage the performance and quality of Texas Instruments' audio amplification technology in their products.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess