EN
  • EN
  • DE

TPA2018D1YZFEVM

Part No TPA2018D1YZFEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TPA2018D1 / TPA2018D1 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SmartGain
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA2018D1
Supplied Contents Board(s)
Win Source Part Number 791346-TPA2018D1YZFEVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA2018D1
Introduction Date August 06, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2018D1YZFEVM CAD Model

Description

The TPA2018D1YZFEVM is a meticulously designed evaluation module presented by Texas Instruments, aimed at providing an exceptional platform for testing and analyzing the performance of the TPA2018D1 Class-D audio power amplifier. This product stands out as a prime choice for developers and audio enthusiasts who are looking to enhance their audio systems with high-quality, efficient amplification.

Key Features of TPA2018D1YZFEVM

  • High-Efficiency Class-D Operation: The TPA2018D1 amplifier incorporated in the EVM operates in Class-D mode, ensuring high efficiency and low heat dissipation, making it ideal for portable and battery-powered applications.
  • Advanced Audio Performance: With a power output capable of delivering up to 2.5W into a 4-ohm load, the TPA2018D1 offers a high-quality audio experience with minimal distortion and noise.
  • Adjustable Gain Settings: The evaluation module provides configurable gain settings, enabling users to tailor the audio output to their specific requirements.
  • Comprehensive Protection Features: The TPA2018D1 amplifier is equipped with a suite of protection features including over-current, over-temperature, and under-voltage lockout, ensuring reliable operation and longevity of the module.
  • Easy-to-Use Interface: The EVM includes an intuitive user interface that simplifies the process of evaluating the TPA2018D1 amplifier's capabilities.

Applications

The TPA2018D1YZFEVM is versatile and can be used in a wide range of audio applications. Its compact size and high-efficiency operation make it particularly well-suited for portable devices such as smartphones, tablets, and handheld gaming devices. Additionally, it can be utilized in smart speakers, digital cameras, and other consumer electronics that require a small audio amplifier with excellent sound quality.

Why Choose TPA2018D1YZFEVM?

Choosing the TPA2018D1YZFEVM for your audio amplification needs guarantees you a product from a reputable manufacturer, Texas Instruments, known for their high-quality and reliable components. The evaluation module offers a blend of high performance, energy efficiency, and user-friendly features that make it an excellent tool for both development and hobbyist projects. Whether you are designing a new audio product or seeking to improve an existing one, the TPA2018D1YZFEVM provides a solid foundation for your audio amplification requirements.

You May Also Be Interested in

Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT AMPLIFIER / TAS5720A-Q1 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess