EN
  • EN
  • DE

TAS5707EVM

Part No TAS5707EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5707 / TAS5707 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20.6W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 24 V
Board Type Fully Populated
Utilized IC / Part TAS5707
Supplied Contents Board(s)
Win Source Part Number 796336-TAS5707EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5707
Introduction Date December 01, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5707EVM CAD Model

Description

Introducing the TAS5707EVM from Texas Instruments

The TAS5707EVM is a state-of-the-art evaluation module designed by Texas Instruments to showcase the capabilities and performance of the TAS5707 audio power amplifier. This sophisticated evaluation module is perfect for audio enthusiasts, engineers, and developers looking to explore the features of the TAS5707 integrated circuit, which is tailored for high-definition audio applications.

Key Features of the TAS5707EVM

  • High-Quality Audio Performance: The TAS5707EVM delivers exceptional audio quality with low THD+N (Total Harmonic Distortion + Noise), ensuring a clear and precise sound experience.
  • Efficient Class-D Operation: As a class-D amplifier, the TAS5707 provides high efficiency, which minimizes heat dissipation and power loss, making it suitable for compact and energy-conscious applications.
  • Flexible Audio Processing: The EVM includes advanced on-chip audio processing features such as digital volume control, dynamic range compression, and several equalization settings, allowing users to fine-tune audio output to their preferences.
  • Multichannel Output: With support for up to two channels of audio, the TAS5707EVM can drive stereo speakers, making it ideal for a range of audio systems from home theaters to desktop speakers.
  • Easy-to-Use Interface: The evaluation module offers a user-friendly interface, including I2C control for communication with the onboard processor and a USB connection for easy integration with a PC.
  • Comprehensive Support and Documentation: Texas Instruments provides extensive documentation, including a detailed user guide, schematic diagrams, and application notes, ensuring a smooth development process.

Applications

The TAS5707EVM is versatile and can be used in a variety of audio applications, such as:

  • Home theater systems
  • Desktop audio systems
  • Soundbars
  • Television audio systems
  • Other consumer electronics audio applications

With its robust design and comprehensive feature set, the TAS5707EVM is an invaluable tool for anyone looking to evaluate the TAS5707 amplifier or develop high-quality audio solutions. Texas Instruments' commitment to quality and innovation is evident in this exceptional evaluation module, making it a must-have for any serious audio development project.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess