EN
  • EN
  • DE

LM3S9D90-IQC80-A1XD

Part No LM3S9D90-IQC80-A1XD
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708303-LM3S9D90-IQC80-A1XD
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S9D90-IQC80-A1XD CAD Model

Description

Product Overview: LM3S9D90-IQC80-A1XD

The LM3S9D90-IQC80-A1XD is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. This product is part of the Stellaris® family, which is designed to offer a balance of performance, power efficiency, and ease of use, making it an ideal choice for a wide range of applications in industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, providing ample computational power for complex tasks and real-time processing requirements.
  • Memory: It comes equipped with a generous memory configuration, including 256KB of Flash memory and 96KB of SRAM, ensuring sufficient space for application code and data storage.
  • Communication Interfaces: A variety of communication interfaces are integrated, such as I2C, SPI, UARTs, CAN, USB, and Ethernet, offering excellent connectivity options for various peripherals and networks.
  • GPIO: The device features an extensive set of General-Purpose Input/Output (GPIO) pins that allow for flexible interfacing with external components and custom hardware designs.
  • Analog Capabilities: Onboard analog capabilities include ADCs (Analog-to-Digital Converters) and analog comparators, which facilitate the handling of analog signals and sensors.
  • Timers and PWM: Advanced timer modules and PWM (Pulse Width Modulation) outputs enable precise control over timing-related tasks, such as motor control and waveform generation.
  • Power Management: The MCU features power-saving modes and an integrated power management system that helps in reducing power consumption during idle or low-activity periods.

Applications

The LM3S9D90-IQC80-A1XD's combination of processing power, memory, and rich peripheral set make it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Home automation
  • Complex IoT devices
  • Medical instruments
  • Networking equipment

With its robust set of features and capabilities, the LM3S9D90-IQC80-A1XD from Texas Instruments stands as a versatile and reliable choice for engineers and developers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.4340
Texas Instruments
Lowest to $76.2636
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $115.6717
Texas Instruments
Lowest to $33.9062
Texas Instruments
Lowest to $10.1866
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $58.2549

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess