EN
  • EN
  • DE

ADM1031ARQZ#

Part No ADM1031ARQZ#
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 172875-ADM1031ARQZ#
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1031ARQZ# CAD Model

Description

The ADM1031ARQZ# is a sophisticated thermal management device from Analog Devices Inc., designed to optimize the performance and reliability of electronic systems by controlling fan speeds and monitoring temperatures. This integrated circuit (IC) is particularly suitable for applications in personal computers, servers, telecommunication equipment, and other electronics where efficient cooling is critical.

Key Features:

  • Automatic Fan Speed Control: The device can control the speed of one or two fans based on temperature readings, reducing acoustic noise and power consumption when full cooling is not needed.
  • Dual Temperature Sensors: It includes an on-chip temperature sensor and an external diode-connected transistor for remote temperature sensing, providing accurate monitoring of both local and remote temperatures.
  • Programmable Temperature Zones: Users can set different temperature thresholds to trigger specific fan control responses, allowing for customized cooling strategies.
  • I²C-Compatible Interface: The ADM1031ARQZ# features an I²C-compatible serial interface that allows for easy communication with the host system for configuration and monitoring purposes.
  • Overtemperature Protection: The device offers an overtemperature protection feature that can be used to shut down the system or activate an alarm if temperatures exceed safe limits.
  • Versatile Supply Voltage: It operates over a wide supply voltage range, accommodating various system designs without the need for additional power regulation.

Technical Specifications:

  • Package: 16-lead QSOP
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage Range: 3.0 V to 5.5 V
  • Accuracy: ±1°C for on-chip sensor, ±3°C for remote sensor

The ADM1031ARQZ# is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for thermal management. With its precision temperature monitoring and dynamic fan control capabilities, this product is an essential component for designers looking to enhance system stability and extend the longevity of their electronic products.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.4952
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.1100
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.5374
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.4571
Analog Devices Inc.
Fan Controller with SMBus Interface
Need more? Email Us
Maxim Integrated
Lowest to $4.3657
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Remote and Local System Temperature Monitor
Lowest to $0.4428
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $1.5174

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess