EN
  • EN
  • DE

LM3S6950-IQC50-A2T

Part No LM3S6950-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 46
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S6950
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 708296-LM3S6950-IQC50-A2T
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S6950-IQC50-A2T CAD Model

Description

Introducing the LM3S6950-IQC50-A2T Microcontroller

The LM3S6950-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide array of embedded applications. This versatile MCU is a member of Texas Instruments' Stellaris® family, which is renowned for its robust architecture, rich feature set, and ease of use.

Key Features

  • Core: The LM3S6950-IQC50-A2T is built around an ARM® Cortex™-M3 processor core, which operates at a maximum frequency of 50 MHz. This core is known for its exceptional interrupt handling, reduced latency, and enhanced control capabilities.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for program storage and efficient runtime operations.
  • Communication: This MCU boasts multiple communication interfaces, including CAN, UARTs, SSI/SPI, I2C, and USB, allowing for versatile connectivity options with peripherals and other microcontrollers.
  • Timers: It features a range of timers, including general-purpose timers, PWM outputs, and watchdog timers, which are essential for precise time management within embedded systems.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC enables the MCU to interface with analog sensors and devices, making it suitable for data acquisition applications.
  • Temperature Range: The LM3S6950-IQC50-A2T operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The robustness and versatility of the LM3S6950-IQC50-A2T make it an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Home automation
  • Networked communication devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The LM3S6950-IQC50-A2T is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the industry standards for performance and durability.

Whether you're developing complex industrial systems or innovative consumer electronics, the LM3S6950-IQC50-A2T provides a solid foundation for your projects, combining power, efficiency, and connectivity in a single, compact package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess