EN
  • EN
  • DE

AD5228BUJ50-RL7

Part No AD5228BUJ50-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171240-AD5228BUJ50-RL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5228BUJ50-RL7 CAD Model

Description

AD5228BUJ50-RL7 Digital Potentiometer by Analog Devices Inc.

The AD5228BUJ50-RL7 is a state-of-the-art digital potentiometer designed and manufactured by the renowned Analog Devices Inc. This precision component is ideal for applications requiring a reliable and accurate variable resistance solution. The digital potentiometer offers a convenient and programmable alternative to mechanical potentiometers and can be used in a variety of electronic circuits.

The AD5228BUJ50-RL7 features a 64-position linear taper that provides a smooth transition between steps, ensuring high-resolution adjustments. It operates from a 2.7V to 5.5V single supply, making it suitable for both portable and low-voltage applications. The device is packaged in a compact 14-lead TSSOP (Thin Shrink Small Outline Package), allowing for space-saving integration into modern electronic designs.

One of the key benefits of the AD5228BUJ50-RL7 is its user-friendly interface. It is controlled via a simple up/down command input, which can be easily interfaced with microcontrollers or other digital logic. This makes it an excellent choice for automated or remote-controlled adjustments where precision and repeatability are essential.

This digital potentiometer also boasts excellent end-to-end resistance tolerance and low temperature coefficient, ensuring consistent performance across a wide range of operating conditions. Additionally, it has a robust design that includes features such as a power-on preset to the midscale position, which provides a predictable startup state and enhances the reliability of the device.

Applications for the AD5228BUJ50-RL7 are diverse and include audio control, feedback system adjustment, LCD screen calibration, and more. Its versatility and high performance make it a preferred choice for engineers and designers looking to incorporate digital potentiometry into their projects.

With Analog Devices Inc.'s reputation for quality and innovation, the AD5228BUJ50-RL7 digital potentiometer is a component that delivers both precision and durability, ensuring that it can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess