EN
  • EN
  • DE

LM3S6911-IQC50

Part No LM3S6911-IQC50
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 708294-LM3S6911-IQC50
Series LM3 series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S6911-IQC50 CAD Model

Description

Product Overview: Texas Instruments LM3S6911-IQC50

The Texas Instruments LM3S6911-IQC50 is a high-performance microcontroller that belongs to TI's Stellaris® family, designed for industrial, embedded, and connectivity applications. This microcontroller is built around an ARM® Cortex™-M3 processor core, which provides a balance between performance and power efficiency, making it an ideal choice for a wide range of applications that require sophisticated control and communication capabilities.

Key Features

  • Core: ARM Cortex-M3 processor operating at up to 50 MHz, delivering exceptional processing power and efficiency for complex algorithms and control tasks.
  • Memory: Features 256KB of flash memory and 64KB of SRAM, offering ample space for application code and data storage.
  • I/O and Peripherals: Includes a variety of peripherals such as multiple serial communication interfaces (UART, SPI, I2C), GPIOs, analog-to-digital converters (ADCs), and timers, providing extensive connectivity and interface options.
  • Connectivity: Comes with integrated Ethernet MAC and PHY layers, supporting network connectivity for IoT and remote monitoring applications.
  • Power Management: Offers multiple power-saving modes, enabling efficient power management for battery-powered or energy-sensitive applications.
  • Package: Available in a compact 100-pin LQFP package, suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The LM3S6911-IQC50 microcontroller is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Home and building automation
  • Networked communication devices
  • Portable medical devices
  • Point-of-sale machines

With its robust set of features and connectivity options, the LM3S6911-IQC50 from Texas Instruments is a powerful and reliable microcontroller solution that meets the needs of complex and demanding applications. Its integration of an ARM Cortex-M3 core with extensive peripherals and network capabilities make it a go-to choice for developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Texas Instruments
Lowest to $35.4223
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $33.9062
Texas Instruments
Lowest to $92.1846
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $62.6580
Texas Instruments
Lowest to $58.2549
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $39.2910
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.7681 $116.7681
2+ $113.0014 $226.0028
3+ $109.2347 $327.7041
4+ $97.9346 $391.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,538 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess