EN
  • EN
  • DE

LM3S611-IQN50

Part No LM3S611-IQN50
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 708290-LM3S611-IQN50
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S611-IQN50 CAD Model

Description

The LM3S611-IQN50 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications that require robust operation in a variety of conditions. This microcontroller is part of the ARM Cortex-M3 based Stellaris family, known for their ease of use, advanced integration, and efficient power management.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, providing a balanced approach between performance and power consumption.
  • Memory: Includes 32KB of flash memory for program storage and 8KB of SRAM for data, which are essential for applications with real-time processing requirements.
  • I/O and Peripherals: Equipped with a variety of peripherals such as GPIOs, UARTs, I2C, SPI, PWM, and ADC channels, enabling a wide range of functionalities and connectivity options.
  • Power Management: Features several power-saving modes, including sleep and deep sleep, which significantly reduce the power consumption for battery-powered applications.
  • Temperature Range: Capable of operating over an industrial temperature range, making it suitable for harsh environments.
  • Packaging: Available in a compact 48-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The LM3S611-IQN50 MCU is versatile and can be used in various applications including:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Portable instrumentation
  • Consumer electronics

Design Support

Texas Instruments offers comprehensive design support for the LM3S611-IQN50 with development tools, software, documentation, and a community of engineers and experts to help shorten the design cycle and accelerate time to market.

Whether you are designing a complex industrial system or a simple consumer device, the LM3S611-IQN50 provides a scalable, cost-effective, and energy-efficient solution that meets the needs of a wide array of embedded applications.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $62.6580
Texas Instruments
Lowest to $10.4340
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $23.5821
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $33.9062
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,784 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess