EN
  • EN
  • DE

LM3622AMX-4.1

Part No LM3622AMX-4.1
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LI-ION BATT CHRG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Battery Pack Voltage 4.1V
Maximum Supply Voltage 24V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1053918-LM3622AMX-4.1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3622AMX-4.1 CAD Model

Description

The LM3622AMX-4.1 is a dedicated lithium-ion battery charge management integrated circuit produced by Texas Instruments, a leader in semiconductor solutions. Designed to facilitate safe and efficient charging of single cell lithium-ion batteries, this device is a crucial component in a wide range of portable electronic devices such as smartphones, tablets, digital cameras, and other personal electronics that rely on rechargeable batteries.

Key Features

  • Precision Charging: The LM3622AMX-4.1 ensures that lithium-ion batteries are charged to their precise end-of-charge voltage of 4.1V, which is critical for maintaining battery health and longevity.
  • Charge Termination: To prevent overcharging, the device includes an automatic charge termination feature once the battery reaches its targeted voltage.
  • Temperature Monitoring: Safety is enhanced with an integrated temperature monitoring feature that suspends charging if it detects that the battery temperature is outside of the safe charging range.
  • Charge Status Output: A status output pin provides real-time charge status, which can be used to signal to the user or system that the charging process is active, complete, or in a fault condition.
  • Low Power Consumption: The device is designed for energy efficiency, which not only conserves power but also minimizes heat generation during the charging process.

Applications

The LM3622AMX-4.1 is versatile and can be used in a variety of applications that require reliable charging solutions for lithium-ion batteries. Its small form factor and high level of integration make it suitable for:

  • Portable Computing Devices
  • Wireless Communication Equipment
  • Personal Digital Assistants (PDAs)
  • Portable Medical Devices

Product Specifications

Parameter Value End-of-Charge Voltage 4.1V Package Type 8-SOIC (Small Outline Integrated Circuit) Operating Temperature Range -40°C to +85°C

For engineers and device manufacturers looking for a reliable charging solution, the LM3622AMX-4.1 from Texas Instruments represents a sophisticated and efficient choice, ensuring that devices powered by lithium-ion batteries operate safely and effectively.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess