EN
  • EN
  • DE

APR34330CMPTR-G1

Part No APR34330CMPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description MOSFET N-CH 5V 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO-EP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SO-EP
Family Name APR34330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number APR34330CMPTR-G1DITR, APR34330CMPTR-G1DICT, APR34330CMPTR-G1DIDKR, APR34330CMPTR-G1DI
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911615-APR34330CMPTR-G1
Ultra Librarian 3D Model Ultra Librarian APR34330CMPTR-G1 CAD Model

Description

The APR34330CMPTR-G1 is a cutting-edge component from Diodes Incorporated, renowned for its high efficiency and reliability in various electronic applications. This product is designed to cater to the needs of modern electronics, offering a blend of performance and durability that makes it an excellent choice for designers and engineers alike.

Key Features

  • High Efficiency: The APR34330CMPTR-G1 is engineered to provide maximum efficiency, which is crucial in minimizing power loss and heat generation in electronic circuits.
  • Compact Design: With its small form factor, this product is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Robust Performance: Built to withstand the rigors of demanding environments, the APR34330CMPTR-G1 maintains its performance under a wide range of operating conditions.
  • Versatility: This component is suitable for a myriad of applications, including but not limited to power management, consumer electronics, and industrial systems.

Applications

The APR34330CMPTR-G1 is versatile enough to be integrated into a variety of electronic systems. It is commonly used in:

  • Power supply modules
  • Battery-powered devices
  • LED lighting systems
  • Portable electronic gadgets
  • Industrial control systems

Technical Specifications

Diodes Incorporated ensures that the APR34330CMPTR-G1 meets rigorous industry standards, providing detailed technical specifications for the product. Customers are encouraged to review the datasheet for comprehensive information on electrical characteristics, recommended operating conditions, and packaging details.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The APR34330CMPTR-G1 is backed by the company's robust quality assurance program, which includes thorough testing and validation to ensure it meets customer expectations. Additionally, Diodes Incorporated provides excellent customer support and resources to assist with product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,570 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess