EN
  • EN
  • DE

LM2903VQPWRG4Q1

Part No LM2903VQPWRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF DUAL 8TSSOP / LM2903-Q1 Dual Differential Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output (Typ) 20mA
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP
Mounting Style SMD
Supplier Device Package 8-TSSOP
Part Number Series LM2903
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807004-LM2903VQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian LM2903VQPWRG4Q1 CAD Model

Description

Product Overview: LM2903VQPWRG4Q1 from Texas Instruments

The LM2903VQPWRG4Q1 is a high-quality, automotive-grade dual differential comparator from the reputable manufacturer Texas Instruments (TI). Designed to operate over a wide range of voltages, this comparator is suitable for a variety of electronic applications that require reliable voltage comparison. The device is especially tailored for the demanding conditions of the automotive industry, providing robust performance and consistency.

Key Features

  • Wide Supply Range: The LM2903VQPWRG4Q1 operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V. This flexibility makes it adaptable to various circuit designs and power environments.
  • Low Supply Current: It has a low supply current, which is ideal for battery-powered devices, helping to extend battery life and reduce power consumption.
  • High Input Offset Voltage: The device features a typical input offset voltage of 2mV, ensuring accurate voltage comparison and system reliability.
  • Wide Temperature Range: The LM2903VQPWRG4Q1 is designed to operate over the automotive temperature range of -40°C to +125°C, ensuring consistent performance in various environmental conditions.
  • Output Compatibility: The open-collector output design allows for wired-AND connections and compatibility with a variety of logic levels, providing versatility in interfacing with other components.
  • Robust Packaging: The device comes in a TSSOP-8 package, which is known for its small size and reliability, making it suitable for space-constrained automotive applications.

Applications

The LM2903VQPWRG4Q1 is ideal for use in automotive systems and can be integrated into various applications such as:

  • Control systems
  • Sensor interfaces
  • Voltage monitoring circuits
  • Window comparators
  • Level shifters

With its robust design and flexible operating characteristics, the LM2903VQPWRG4Q1 is a reliable choice for designers seeking a comparator that meets the stringent requirements of automotive applications. Texas Instruments' commitment to quality ensures that this product delivers consistent performance and durability, making it a preferred component for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1209 $53.0553
40+ $2.5607 $102.4280
61+ $2.4807 $151.3227
84+ $2.4007 $201.6588
108+ $2.3207 $250.6356
145+ $2.0806 $301.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess