EN
  • EN
  • DE

LTC6993IS6-3#TRPBF

Part No LTC6993IS6-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Monostable Multivibrator 11 ns
Manufacturer Analog Devices Inc.
Series LTC®6993
Package Reel - TR
Family Name LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6993IS6-3#TRPBFDKR, LTC6993IS6-3#TRPBF-ND, LTC6993IS6-3#TRPBFTR, LTC6993IS6-3#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880065-LTC6993IS6-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993IS6-3#TRPBF CAD Model

Description

Product Overview: LTC6993IS6-3#TRPBF

The LTC6993IS6-3#TRPBF is a versatile timer from Analog Devices Inc., designed to provide precision timing capabilities to a wide array of electronic applications. This monolithic, one-shot timer is part of the TimerBlox® family and is characterized by its ease of use, high accuracy, and flexibility.

Encased in a compact SOT-23 package, the LTC6993IS6-3#TRPBF is engineered to deliver a programmable time delay from 1μs to 33.6 seconds. This is achieved through an external resistor, RSET, or by a combination of an external resistor and capacitor. The timer's delay period can be set with a resolution of 1% or better, which allows for precise control over timing functions.

This device features a CMOS (Complementary Metal-Oxide-Semiconductor) output driver that can source or sink up to 20mA, making it suitable for driving a wide range of load types. The output stage can be configured for positive or negative polarity, which adds to the LTC6993IS6-3#TRPBF's versatility. Furthermore, the timer is designed to operate over a supply voltage range of 2.25V to 5.5V, accommodating various power supply requirements.

The LTC6993IS6-3#TRPBF is designed for reliability and robustness, with features such as a low start-up current and a shutdown feature that reduces the supply current to a mere 20nA, thus conserving power in battery-operated systems. This makes it an ideal choice for portable and power-sensitive applications.

Typical applications for the LTC6993IS6-3#TRPBF include but are not limited to: system power-on reset, frequency discrimination, time delay generation, pulse width modulation, and pulse position modulation. Its industrial temperature range of -40°C to 85°C ensures reliable operation in challenging environmental conditions.

In summary, the LTC6993IS6-3#TRPBF by Analog Devices Inc. is a highly accurate, programmable timer that combines simplicity with functionality, making it an excellent choice for designers who require precise timing solutions in a small footprint.

You May Also Be Interested in

ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
STMicroelectronics
IC MULTIVIBRATOR 22NS 16TSSOP
Lowest to $0.2195
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3544 $50.8352
20+ $5.2139 $104.2780
30+ $5.0510 $151.5300
41+ $4.8880 $200.4080
53+ $4.7251 $250.4303
71+ $4.2363 $300.7773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess