EN
  • EN
  • DE

LP339DG4

Part No LP339DG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 4
Output Type CMOS, MOS, Open-Collector
Supply Voltage , Single/Dual (±) 3V ~ 30V, ±1.5V ~ 15V
Voltage - Input Offset (Maximum) 5mV at 30V
Current - Input Bias (Maximum) 0.025μA at 5V
Current - Output 30mA at 5V
Current - Quiescent (Maximum) 100μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LP339
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1203221-LP339DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP339DG4 CAD Model

Description

Overview of Texas Instruments LP339DG4

The Texas Instruments LP339DG4 is a high-performance, low-power quadruple differential comparator designed to meet the stringent requirements of precision voltage monitoring and control systems. This device is a part of the LP339 series, which is renowned for its reliability and efficiency in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Voltage Operation: The LP339DG4 operates at a voltage range from 2V to 36V for single supply systems and ±1V to ±18V for dual supply configurations, making it versatile for various power environments.
  • Low Power Consumption: With its low power design, it is ideal for battery-powered devices, helping to extend battery life and reduce energy costs.
  • High Input Impedance: It features a high input impedance, which minimizes the input current and preserves the integrity of the input signal.
  • Output Compatibility: The open-collector outputs of the LP339DG4 allow for direct interfacing with TTL, MOS, and CMOS logic systems, as well as the ability to drive loads such as relays and lamps.
  • Fast Response Time: The device is characterized by its fast response time, which is crucial for applications requiring quick and accurate voltage comparison.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance under extreme conditions.

Applications

The LP339DG4 is suitable for a variety of applications that require precise voltage monitoring and control. These include:

  • Limit Comparators
  • Simple Analog-to-Digital Converters (ADCs)
  • DC Motor Controllers
  • Battery Monitors
  • Alarm Systems
  • Window Comparators
  • Voltage Level Detectors

Package and Quality

The LP339DG4 comes in a SOIC-14 (D) package, which is compact and suitable for space-constrained applications. As with all Texas Instruments products, this comparator is manufactured to high-quality standards, ensuring reliability and performance consistency.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4334 $52.0080
285+ $0.3556 $101.3460
440+ $0.3445 $151.5800
600+ $0.3334 $200.0400
780+ $0.3223 $251.3940
1,040+ $0.2889 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess