EN
  • EN
  • DE

PI7C9X1170BCLEX

Part No PI7C9X1170BCLEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC SPI TO UART BRDG 16TSSOP 2.5K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name PI7C9X1170
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930519-PI7C9X1170BCLEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X1170BCLEX CAD Model

Description

Diodes Incorporated PI7C9X1170BCLEX - PCIe Packet Switch

The PI7C9X1170BCLEX is a cutting-edge PCIe packet switch from Diodes Incorporated, designed to meet the needs of modern computing and embedded systems. This advanced switch is engineered to facilitate high-speed interconnectivity between multiple PCIe devices, enabling efficient communication and data transfer within a wide range of applications.

Key Features:

  • PCI Express Base Specification Compliance: The device adheres to the PCI Express Base Specification, ensuring compatibility with a broad spectrum of PCIe devices and systems.
  • High-Performance Switching: With its high-speed switching capabilities, the PI7C9X1170BCLEX ensures minimal latency and maximizes throughput for connected devices.
  • Ports Configuration: The switch comes with multiple configurable downstream ports, allowing for flexible system design and expansion.
  • Power Management: Advanced power management features are integrated into the device, supporting low-power states and reducing overall power consumption when not in use.
  • Error Handling: Robust error handling mechanisms are in place to ensure data integrity and reliable operation under various conditions.
  • Hot-Plug Support: The switch supports hot-plugging of PCIe devices, facilitating easy upgrades and maintenance without the need to power down the system.

Applications:

The PI7C9X1170BCLEX is versatile and can be used in a multitude of applications including, but not limited to:

  • Enterprise Computing
  • Storage Systems
  • Servers
  • Embedded Systems
  • Networking Equipment
  • Telecommunications

With its robust feature set and adherence to industry standards, the PI7C9X1170BCLEX from Diodes Incorporated represents a reliable and efficient solution for expanding PCIe capabilities in a variety of electronic systems. Whether it's for high-speed data transfer, system scalability, or improved inter-device communication, this PCIe packet switch is designed to enhance performance and facilitate seamless integration.

For more detailed specifications and application support, please refer to the official datasheet and product documentation provided by Diodes Incorporated.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2194 $59.0716
34+ $3.4622 $117.7148
52+ $3.3539 $174.4028
72+ $3.2457 $233.6904
93+ $3.1376 $291.7968
124+ $2.8129 $348.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,486 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess