Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage , Single/Dual (±) 1.4V ~ 16V, ±0.7V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 400μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number TLC352
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268965-TLC352IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC352IP CAD Model

Description

Product Overview: TLC352IP Dual Differential Comparator by Texas Instruments

The TLC352IP is a high-performance, dual differential comparator manufactured by Texas Instruments, designed to meet the rigorous demands of precision applications. This comparator is well-suited for a variety of electronic systems, offering a perfect balance of speed, power efficiency, and reliability.

Key Features:

  • Wide Voltage Range: The TLC352IP operates over a wide voltage range, from 3V to 16V single supply or ±1.5V to ±8V dual supply, making it versatile for both battery-powered and line-powered applications.
  • Low Power Consumption: With a typical low power consumption of 900 µA, this device is ideal for energy-sensitive systems, ensuring longer battery life and reduced power costs.
  • High Input Impedance: It boasts a high input impedance, which minimizes the loading effect on the input source and preserves signal integrity.
  • Fast Response Time: The TLC352IP provides a fast response time, which is crucial for systems requiring quick decision-making capabilities, such as alarm and monitoring circuits.
  • Output Compatibility: Its outputs are compatible with TTL, MOS, and CMOS, allowing for easy integration with a wide range of digital logic families.

Applications:

The TLC352IP is suitable for a multitude of applications, including:

  • Industrial control systems
  • Voltage and current monitoring
  • Window comparators
  • Zero-crossing detectors
  • Limit comparators
  • Precision voltage regulation

Quality and Reliability:

Texas Instruments is known for their commitment to quality, and the TLC352IP is no exception. It is built to stringent standards, ensuring consistent performance and durability. The device is available in an 8-pin plastic dip package, providing robust physical protection and ease of mounting on printed circuit boards.

Conclusion:

In summary, the TLC352IP from Texas Instruments is a highly reliable, versatile, and efficient solution for systems requiring precision voltage comparisons. With its broad voltage range, low power consumption, and compatibility with various logic families, the TLC352IP stands out as an excellent choice for designers and engineers looking to enhance the accuracy and responsiveness of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Comparator with Voltage Reference Push-Pull SC-70-4
Lowest to $2.1794
ECAD model for ADCMP356YKS-REEL7
Maxim Integrated
IC COMPARATOR DUAL LOWPWR 8-SOIC
Need more? Email Us
ECAD model for MAX922ESA+T
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Texas Instruments
IC COMPARATR P-P NANOPWR SOT23-5
Lowest to $0.7182
ECAD model for TLV3491AIDBVTG4
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2
Analog Devices Inc.
IC COMPARATOR PECL 3.3-5 16LFCSP / Comparator
Lowest to $19.5358
ECAD model for ADCMP573BCP-RL7
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0158 $50.3950
61+ $1.6540 $100.8940
94+ $1.6024 $150.6256
129+ $1.5507 $200.0403
167+ $1.4990 $250.3330
224+ $1.3439 $301.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,500 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention