EN
  • EN
  • DE

LM211DRG4

Part No LM211DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage , Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Maximum) 3mV at ±15V
Current - Input Bias (Maximum) 0.1μA at ±15V
Current - Output 50mA
Current - Quiescent (Maximum) 6mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197038-LM211DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM211DRG4 CAD Model

Description

The LM211DRG4 is a versatile voltage comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision device is engineered to operate over a wide range of voltages, from a single 5V supply up to ±15V dual supplies, making it an excellent choice for a variety of applications that require fast and reliable voltage comparison.

Key Features

  • Wide Supply Voltage Range: The LM211DRG4 functions optimally across a broad voltage range, accommodating various system requirements.
  • Low Supply Current: It boasts a low supply current, enhancing its efficiency and making it suitable for power-sensitive designs.
  • Differential Input Voltage Range: The comparator can handle differential input voltages equal to the power supply voltage, providing flexibility in signal comparison.
  • Output Compatibility: The output of the LM211DRG4 can directly interface with TTL, MOS, and CMOS, making it a versatile choice for digital systems.
  • Fast Response Time: With a typical response time of 200 ns, this device ensures swift transitions, critical for time-sensitive applications.

Applications

The LM211DRG4 is suitable for a wide range of applications including but not limited to:

  • Level shifting circuits
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators
  • Peak detectors
  • Relay drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM211DRG4 is no exception and is designed to meet the stringent requirements of industrial and commercial applications. It is available in a SOIC-8 package, which ensures ease of integration into various circuit designs.

Environmental Information

The LM211DRG4 adheres to RoHS compliance, reflecting Texas Instruments' dedication to environmental responsibility. By meeting these standards, this component supports the global effort to reduce the use of hazardous substances in electronic devices.

With its robust feature set, the LM211DRG4 from Texas Instruments stands as a reliable and efficient solution for voltage comparison needs across a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2970 $50.4900
360+ $0.2782 $100.1520
560+ $0.2688 $150.5280
800+ $0.2500 $200.0000
1,040+ $0.2407 $250.3280
1,300+ $0.2313 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,220 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess