EN
  • EN
  • DE

HYS72T1G022EP-3S

Part No HYS72T1G022EP-3S
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-667 1Gx72 ECC Reg (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950740-HYS72T1G022EP-3S
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T1G022EP-3S CAD Model

Description

The Infineon HYS72T1G022EP-3S is a 1GB DDR2 667MHz ECC Registered DIMM memory module. This module is designed for servers and workstations that require high stability and data integrity. ECC (Error-Correcting Code) memory can detect and correct single-bit errors, preventing data corruption and system crashes. Registered memory improves stability and allows for higher memory capacities in server environments.

Applications

  • Servers
  • Workstations
  • High-Performance Computing Systems
  • Data Centers

Features

  • 1GB capacity
  • DDR2 technology
  • 667MHz clock speed (PC2-5300)
  • DIMM form factor (240-pin)
  • ECC (Error-Correcting Code)
  • Registered
  • 1.8V operating voltage
  • Double-sided module

Benefits

  • Enhanced Data Integrity: ECC memory protects against data corruption by detecting and correcting single-bit errors.
  • Improved System Stability: Reduces the risk of system crashes caused by memory errors.
  • Increased Reliability: Registered memory improves stability and allows for higher memory capacities.
  • Optimized for Server Environments: Designed for the demanding requirements of servers and workstations.
  • High Performance: DDR2 technology provides a good balance of speed and power efficiency.

Additional Details

The HYS72T1G022EP-3S is a double-sided DIMM module. It operates at a standard voltage of 1.8V and complies with JEDEC standards for DDR2 memory. This module features a register between the memory controller and the DRAM chips, which improves signal integrity and allows for higher memory capacities. It is also ECC-protected, which provides an additional layer of protection against data corruption.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess