EN
  • EN
  • DE

LM2903ITLX

Part No LM2903ITLX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM193/LM293/LM393/LM2903 Low Power Low Offset Voltage Dual Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1198216-LM2903ITLX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2903ITLX CAD Model

Description

Introducing the LM2903ITLX: A High-Performance Dual Comparator from Texas Instruments

The LM2903ITLX is a versatile and robust dual differential comparator from the renowned semiconductor manufacturer, Texas Instruments. This precision device is designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V supply, making it highly adaptable to various applications. The LM2903ITLX is particularly suitable for industrial, automotive, and consumer electronics where precise voltage comparison is crucial.

With its low input bias current, the LM2903ITLX ensures minimal error in voltage comparison, which is essential for sensitive electronic circuits. The device also features low input offset voltage and offset voltage drift, providing consistent performance over temperature variations. This stability makes the LM2903ITLX an excellent choice for control systems, sensor interfaces, and voltage level monitoring applications.

One of the key advantages of the LM2903ITLX is its open-collector output configuration. This allows for wired-AND connections and enables the comparator to drive loads at voltages different from the supply voltage. This flexibility is particularly useful when interfacing with different logic levels or driving relays and lamps in various electronic designs.

The LM2903ITLX boasts a fast response time, which is critical in applications that require quick decision-making, such as motor control or alarm systems. Additionally, the device is designed to be immune to voltage spikes and transients, ensuring reliable operation in harsh electrical environments. The ESD tolerance of the inputs further contributes to the robustness of the LM2903ITLX, protecting it against electrostatic discharges that can occur during handling and operation.

Available in a space-saving package, the LM2903ITLX is ideal for compact electronic assemblies where board space is at a premium. Texas Instruments' commitment to quality ensures that this comparator meets strict industry standards for performance and reliability, making it a trustworthy component for your electronic designs.

In summary, the LM2903ITLX from Texas Instruments is a high-quality, reliable dual comparator that offers precision, speed, and versatility for a wide array of electronic applications. Its robust design and ability to operate across a broad range of voltages make it an essential component for designers seeking performance and durability.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2440 $55.9800
100+ $1.0208 $102.0800
155+ $0.9889 $153.2795
210+ $0.9570 $200.9700
275+ $0.9251 $254.4025
365+ $0.8294 $302.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,666 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess