EN
  • EN
  • DE

5CGXFC7D6F31C7N

Part No 5CGXFC7D6F31C7N
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 480 I/O 896FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series Cyclone V GX
Number of LABs/CLBs 56480
Number of Logic Elements/Cells 149500
Total RAM Bits 7880704
Number of I/O 480
Operating Supply Voltage 1.07 V ~ 1.13 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 896-BGA
Manufacturer Package 896-FBGA (31x31)
Win Source Part Number 764211-5CGXFC7D6F31C7N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 27
Ultra Librarian 3D Model Ultra Librarian 5CGXFC7D6F31C7N CAD Model

Description

The 5CGXFC7D6F31C7N is an Altera Cyclone V GX FPGA, part of a family of low-power, high-bandwidth programmable logic devices. This specific model is designed for applications requiring a balance of performance, power efficiency, and cost-effectiveness. The 'GX' designation signifies the inclusion of high-speed transceivers, making it suitable for communication and networking applications. The 'D6' refers to the logic density, while 'F31' indicates the package type and pin count. 'C7N' represents its temperature grade, speed grade and that it is lead-free.

Applications

  • Industrial Motor Control
  • Video Processing
  • Communication Systems
  • Industrial Ethernet
  • Medical Imaging
  • Test and Measurement Equipment

Features

  • High-Speed Transceivers: Integrated transceivers support various communication protocols, enabling high-bandwidth data transfer.
  • Low Power Consumption: Designed for power-sensitive applications, minimizing energy usage.
  • Extensive I/O Options: Provides a wide range of I/O interfaces for connecting to external devices.
  • Hard IP Blocks: Includes embedded memory controllers, DSP blocks, and other hard IP cores for optimized performance.
  • Soft Processor Support: Supports the implementation of soft-core processors such as Nios II.
  • Advanced Security Features: Protects against unauthorized access and tampering.

Benefits

  • Increased System Performance: High-speed transceivers enable fast data transfer rates.
  • Reduced Power Consumption: Low power operation reduces overall system energy usage.
  • Enhanced Design Flexibility: Programmable logic allows for customization and adaptation to specific application requirements.
  • Faster Time-to-Market: Pre-designed IP blocks and development tools accelerate the design process.
  • Improved System Reliability: Robust architecture and error correction features enhance system reliability.
  • Lower System Cost: Integration of multiple functions on a single chip reduces component count and board space.

Additional Details

The 5CGXFC7D6F31C7N is fabricated using a 28nm process technology, providing a good balance of performance and power efficiency. The integrated transceivers support protocols such as PCIe, Gigabit Ethernet, and others. The FPGA fabric includes a large number of logic elements, memory blocks, and DSP blocks, providing ample resources for implementing complex digital designs. Altera provides a comprehensive suite of development tools, including Quartus Prime, for designing, simulating, and implementing applications using the Cyclone V GX FPGA family. The device is suitable for applications requiring high-speed communication, signal processing, and control functions. The Cyclone V GX family is a popular choice for a wide range of industrial, communication, and medical applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3542 $521.3542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess