EN
  • EN
  • DE

TPA6047A4

Part No TPA6047A4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W STEREO AUDIO POWER AMPLIFIER WITH DirectPatTM STEREO HEADPHONE DRIVE AND REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271881-TPA6047A4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6047A4 CAD Model

Description

The TPA6047A4 from Texas Instruments is a high-fidelity stereo audio amplifier designed for a wide range of consumer electronics applications. This efficient Class-AB amplifier is capable of delivering up to 4 Watts of continuous RMS power per channel into a 3Ω load, making it an excellent choice for portable and compact audio systems.

Key Features:

  • Power Output: Delivers 4W per channel into 3Ω speakers with less than 1% THD+N.
  • Efficiency: The Class-AB architecture ensures high-quality audio reproduction with better efficiency than conventional Class-A designs.
  • Signal-to-Noise Ratio (SNR): Features a high SNR of 90dB, providing clear and crisp audio.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device from damage due to overheating or short-circuit conditions.
  • Low Quiescent Current: Ideal for battery-powered devices due to its low idle current consumption.
  • Multiple Gain Settings: Offers flexibility with adjustable gain settings to match a variety of input sources and speaker loads.

Applications:

The TPA6047A4 is versatile and can be used in a range of audio applications, including:

  • Portable Bluetooth speakers
  • Soundbars and TV audio systems
  • Home and professional audio equipment
  • Active speaker systems
  • Personal computers and gaming consoles

Technical Specifications:

Parameter Value
Output Power (per channel) 4W into 3Ω
THD+N < 1%
SNR 90dB
Supply Voltage 4.5V to 14.4V
Quiescent Current Low

For designers and audio enthusiasts looking for a reliable and high-performance audio amplification solution, the TPA6047A4 offers the perfect blend of power, clarity, and efficiency.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2373 $55.6785
100+ $1.0153 $101.5300
155+ $0.9835 $152.4425
215+ $0.9518 $204.6370
275+ $0.9201 $253.0275
365+ $0.8249 $301.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess