EN
  • EN
  • DE
  • IT

MCP73833-BZI/MF

Part No MCP73833-BZI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POLY CTRLR 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 208227-MCP73833-BZI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73833-BZI/MF CAD Model

Description

Microchip Technology's MCP73833-BZI/MF: A Comprehensive USB-Compatible Lithium-Ion Battery Charger

The MCP73833-BZI/MF from Microchip Technology is a highly integrated and efficient solution designed for charging single-cell, Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries. This miniature battery charge management controller comes in a convenient 10-MSOP package, making it an excellent choice for portable applications where space is at a premium.

This advanced charge management controller offers a host of features aimed at simplifying the charging process while ensuring the longevity and safety of the battery. The MCP73833-BZI/MF integrates current regulation, voltage regulation, automatic charge termination, and charge status indication, thereby reducing the number of external components required and simplifying the design of the charging circuit.

One of the key features of the MCP73833-BZI/MF is its USB compatibility. It can be used with a USB power source, such as a computer USB port or a USB wall adapter, making it incredibly versatile for a wide range of consumer electronic devices. The device can handle an input voltage range of 3.75V to 6.0V, which is ideal for USB-powered applications and other portable devices.

Furthermore, the MCP73833-BZI/MF provides a selectable charge current up to 1A, allowing designers to tailor the charging speed to the specific needs of their application. Safety features such as thermal regulation, pre-conditioning of deeply discharged batteries, and automatic recharge are also incorporated. These features ensure that the battery is charged efficiently and safely, enhancing the overall reliability of the end product.

The charge status output of the MCP73833-BZI/MF can be used to drive an external LED, providing a visual indication of the charging process. This can be invaluable for end-users to monitor the battery's charging status at a glance.

In summary, the MCP73833-BZI/MF from Microchip Technology is a compact, feature-rich charging solution that is perfect for modern portable electronics requiring efficient and safe Li-Ion or Li-Poly battery charging. Its integration of multiple charging functions into a single chip makes it a smart choice for designers looking to streamline their product design and enhance user experience.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9901 $51.7426
62+ $1.6329 $101.2398
95+ $1.5819 $150.2805
131+ $1.5309 $200.5479
169+ $1.4799 $250.1031
227+ $1.3268 $301.1836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess