EN
  • EN
  • DE

LM2903BIDGKR

Part No LM2903BIDGKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL INDUSTRIAL GRADE STANDARD C / Comparator Differential Open-Collector, CMOS, MOS, TTL 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type Differential
Number of Elements 2
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2.5mV @ 36V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 21mA @ 5V
Current - Quiescent (Max) 600µA
Propagation Delay (Max) 1µs (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Base Product Number LM2903
Other Names 296-LM2903BIDGKRCT,296-LM2903BIDGKRTR,296-LM2903BIDGKRDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260338-LM2903BIDGKR
Ultra Librarian 3D Model Ultra Librarian LM2903BIDGKR CAD Model

Description

Introducing the LM2903BIDGKR from Texas Instruments

The LM2903BIDGKR is a high-quality, dual differential comparator produced by the renowned electronics manufacturer, Texas Instruments (TI). This integrated circuit is designed to provide a precise voltage comparison function in a variety of electronic applications. It is a fundamental component used in systems where signal or voltage comparison is essential, such as in control circuits, alarm systems, and sensor interfaces.

The LM2903BIDGKR is part of TI's LM2903 series and comes in a compact 8-pin VSSOP (Very Small Shrink Outline Package) that is ideal for space-constrained applications. It is capable of operating from a single power supply over a wide range of voltages, or from dual supplies for systems that require a bipolar input voltage range.

Key Features of the LM2903BIDGKR

  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2V to 36V for single supply operations, or ±1V to ±18V for dual supply applications, providing flexibility for various design requirements.
  • Low Supply Current: It has a low supply current, making it suitable for battery-powered devices and energy-efficient systems.
  • High Input Offset Voltage: This comparator features a typical input offset voltage of 2mV, which ensures reliable performance in precision applications.
  • Output Compatibility: The output of the LM2903BIDGKR can be connected to other TTL or CMOS logic lines, allowing for easy integration into digital systems.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The LM2903BIDGKR is versatile and can be used in a wide array of applications. Some of the typical uses include:

  • Industrial control systems
  • Limit comparators
  • Window comparators
  • Voltage level detection
  • Battery chargers
  • Signal waveform detection
  • Automotive applications

With its robust design and reliable performance, the LM2903BIDGKR from Texas Instruments is an excellent choice for designers looking for a high-quality comparator for their electronic projects and products.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1310 $50.4350
935+ $0.1075 $100.5125
1,440+ $0.1042 $150.0480
1,985+ $0.1008 $200.0880
2,570+ $0.0974 $250.3180
3,435+ $0.0874 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess