EN
  • EN
  • DE

RF1410-000

Part No RF1410-000
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835244-RF1410-000
Ultra Librarian 3D Model Ultra Librarian RF1410-000 CAD Model

Description

The RF1410-000 is a transient voltage suppression (TVS) diode array designed for protecting sensitive electronic components from electrostatic discharge (ESD) and surge events in high-speed data interfaces. This device is engineered to safeguard multiple data lines simultaneously, offering a compact and efficient protection solution.

Applications:

  • USB 3.0/3.1/3.2 interfaces
  • HDMI ports
  • Ethernet ports
  • DisplayPort interfaces
  • Mobile devices

Features:

  • Multi-channel protection
  • Low clamping voltage
  • Low capacitance
  • Fast response time
  • Small form factor

Benefits:

  • Enhanced ESD and surge protection for high-speed data lines
  • Improved system reliability and uptime
  • Reduced component count and board space
  • Minimal signal degradation
  • Compliance with industry standards (e.g., IEC 61000-4-2)

Additional Details:

The RF1410-000 integrates multiple TVS diodes into a single package, allowing for simultaneous protection of several data lines. Its low capacitance is crucial for preserving signal integrity in high-speed interfaces, preventing signal attenuation and distortion. The device reacts quickly to transient events, clamping the voltage to a safe level before it can damage protected components. The small surface-mount package facilitates easy integration into densely populated PCBs. Its robust design ensures reliable protection against repeated ESD strikes and surge events, contributing to the overall durability and longevity of the electronic device. The "-000" suffix typically indicates a specific packaging or internal configuration.

This TVS diode array is vital for maintaining the performance and reliability of modern electronic devices that rely on high-speed data communication. By safeguarding against ESD and surge events, the RF1410-000 helps to prevent costly failures and ensures a positive user experience.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0881 $50.2170
1,215+ $0.0825 $100.2375
1,885+ $0.0796 $150.0460
2,710+ $0.0739 $200.2690
3,520+ $0.0711 $250.2720
4,395+ $0.0683 $300.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess