EN
  • EN
  • DE

SB80W10T-TL-H

Part No SB80W10T-TL-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TPFA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 100 V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Not For New Designs
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TP-FA
Family Name SB80W10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SB80W10T-TL-HOSDKR, SB80W10T-TL-HOSTR, SB80W10T-TL-H-ND, SB80W10T-TL-HOSCT
Quantity per package 700
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933072-SB80W10T-TL-H
Ultra Librarian 3D Model Ultra Librarian SB80W10T-TL-H CAD Model

Description

The SB80W10T-TL-H is a high-performance Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to offer a combination of low forward voltage drop and high current capability, making it an ideal choice for a variety of applications that require efficient power management.

Key Features

  • High Current Capacity: The device is capable of handling a continuous forward current of up to 8A, which is suitable for high current applications.
  • Low Forward Voltage Drop: A forward voltage drop of typically 0.55V at 4A minimizes power loss and improves efficiency, which is crucial for power-sensitive designs.
  • Power Dissipation: With a power dissipation of 1.4W, this diode can withstand moderate levels of power without compromising performance.
  • Robust Temperature Performance: The diode operates within a junction temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Surface Mount Package: The SB80W10T-TL-H comes in a TO-252 (DPAK) package, which is suitable for compact surface mount designs.

Applications

The versatile nature of the SB80W10T-TL-H makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power converters
  • Reverse battery protection circuits
  • Automotive applications
  • High-frequency rectification circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SB80W10T-TL-H is designed to meet stringent quality standards, ensuring long-term reliability and performance in critical applications. This diode is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you are designing power supplies or looking to enhance the efficiency of your power management systems, the SB80W10T-TL-H from ON Semiconductor is a dependable choice that offers both performance and reliability.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2146 $115.7256
56+ $3.1143 $174.4008
77+ $3.0138 $232.0626
100+ $2.9133 $291.3300
133+ $2.6119 $347.3827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess